location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs Drone Power Racers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drone Power Racers
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6041531
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988536858 show
Category:
Toys controlled by remote control, such as toy cars and toy planes.
Remote Controlled Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Air Hogs Drone Power Racers:
This short summary of the Air Hogs Drone Power Racers data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs Drone Power Racers, Hybrid quadcopter, 8 yr(s)

Long summary description Air Hogs Drone Power Racers:
This is an auto-generated long summary of Air Hogs Drone Power Racers based on the first three specs of the first five spec groups.

Air Hogs Drone Power Racers. Type: Hybrid quadcopter, Recommended age (min): 8 yr(s)

Technical details
Type *
Hybrid quadcopter
Recommended age (min)
8 yr(s)
Number of motors
4
Product color
Multicolor
Battery
Number of batteries supported
2
Battery voltage
1.5 V
Weight & dimensions
Package width
8" (203.2 mm)
Package depth
4.25" (108 mm)
Package height
12" (304.8 mm)
Weight & dimensions
Package weight
15.2 oz (430 g)
Packaging content
Package type
Closed box
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
57 pc(s)
Quantity per pallet
285 pc(s)
Master (outer) case width
9.25" (235 mm)
Master (outer) case length
8.69" (220.7 mm)
Master (outer) case height
13.2" (335 mm)
Master (outer) case GTIN (EAN/UPC)
778988536643
Harmonized System (HS) code
95.03.00.75.90