location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbling Tower in Tin Board game Party

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jumbling Tower in Tin
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033148 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988635711 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jumbling Tower in Tin Board game Party
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Party Board game
  • - Multiplayer, Single-player Family game
  • - Minimum number of players: 1 Maximum number of players: 4
  • - Recommended age group: Adult & child
  • - Suggested gender: Any gender
  • - Recommended age (min): 6 yr(s)
More>>>
Short summary description Jumbling Tower in Tin Board game Party:
This short summary of the Jumbling Tower in Tin Board game Party data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbling Tower in Tin, Board game, Party, 6 yr(s), Family game

Long summary description Jumbling Tower in Tin Board game Party:
This is an auto-generated long summary of Jumbling Tower in Tin Board game Party based on the first three specs of the first five spec groups.

Jumbling Tower in Tin. Product type: Board game, Genre: Party, Recommended age (min): 6 yr(s), Family game

Features
Game modes
Multiplayer, Single-player
Family game
Yes
Non-competitive game
No
Minimum number of players *
1
Maximum number of players *
4
Recommended age group *
Adult & child
Suggested gender *
Any gender
Features
Product type *
Board game
Recommended age (min) *
6 yr(s)
Genre *
Party
Packaging data
Package width
1.3" (33.1 mm)
Package depth
1.3" (33.1 mm)
Package height
4.19" (106.3 mm)
Package type
Box
Country Distributor
Lithuania 1 distributor(s)