location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals Fabula Forest Puffatoo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fabula Forest Puffatoo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6041029
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988533826 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Hatchimals Fabula Forest Puffatoo:
This short summary of the Hatchimals Fabula Forest Puffatoo data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals Fabula Forest Puffatoo, Boy/Girl, 5 yr(s), Sounding

Long summary description Hatchimals Fabula Forest Puffatoo:
This is an auto-generated long summary of Hatchimals Fabula Forest Puffatoo based on the first three specs of the first five spec groups.

Hatchimals Fabula Forest Puffatoo. Battery type: AA. Product color: Multicolor

Features
Product color *
Multicolor
Recommended age (min) *
5 yr(s)
Recommended gender *
Boy/Girl
Sounding
Yes
Country of origin
China
Learning & training skills
Learning & training skills
Creative thinking skills training
Weight & dimensions
Weight
3.7 lbs (1.68 kg)
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AA
Packaging content
Batteries included
Yes
Packaging data
Package assortment
2
Package width
8" (203.2 mm)
Package depth
5.75" (146.1 mm)
Packaging data
Package height
10" (254 mm)
Package weight
3.92 lbs (1.78 kg)
Package type
Window box
Logistics data
Quantity per intermodal container (20ft)
3073 pc(s)
Quantity per intermodal container (40ft)
6147 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet layer
30 pc(s)
Quantity per pallet
180 pc(s)
Master (outer) case width
11.9" (302 mm)
Master (outer) case length
8.5" (216 mm)
Master (outer) case height
10.7" (272 mm)
Master (outer) case net weight
3.35 lbs (1.52 kg)
Master (outer) case weight
4.01 lbs (1.82 kg)
Harmonized System (HS) code
95.03.00.49.90
Safety warning
EU TSD warning
Not for children under 36 months