location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paw Patrol - Bath Squirter - Lifeguard Zuma
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040909
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988713945 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 11:40:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paw Patrol Lifeguard Zuma Bath Squirter is soft, squishy and squirts water during bath play time!
Long product name PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors :
The short editorial description of PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors

Paw Patrol - Bath Squirter - Lifeguard Zuma
More>>>
PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors:
The official marketing text of PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors as supplied by the manufacturer

Now you can bring home your favorite Pup Pals for bath time! The Lifeguard Zuma Paw Patrol Squirter pup is made with bright and vibrant colors to make his lifeguard outfit pop. Collect all of the squirter characters including Marshall, Rubble, Chase, Skye, Rocky and Zuma! Together with the Paw Patrol, your child's imagination will be lit up with pup inspired rescue missions full of friendship, teamwork and bravery. Bring home the protection of the Paw Patrol with this squirter assortment of Pup Pals! No job is too big, no pup is too small, go on a Paw Patrol adventure and collect them all!

Includes: 1 Paw Patrol Bath Squirter

Short summary description PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors:
This short summary of the PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML, Bath animal, Boy/Girl, 2 yr(s), Assorted colors

Long summary description PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors:
This is an auto-generated long summary of PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML Bath animal Assorted colors based on the first three specs of the first five spec groups.

PAW Patrol PAW BTH BathSqrtr LifegrdZuma CN GML. Product type: Bath animal, Recommended gender: Boy/Girl, Recommended age (min): 2 yr(s), Product color: Assorted colors

Features
Product type *
Bath animal
Recommended age group
Preschool
Recommended age (min) *
2 yr(s)
Recommended gender *
Boy/Girl
Product color
Assorted colors
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Packaging data
Package width
2.51" (63.8 mm)
Package depth
2.51" (63.8 mm)
Package height
2.51" (63.8 mm)
Package weight
1.12 oz (31.8 g)
Packaging content
Package type
Hang tag in counter display unit (CDU)
Package assortment
18
Logistics data
Quantity per intermodal container (20ft)
54542 pc(s)
Quantity per intermodal container (40ft)
10908 pc(s)
Number of layers per pallet
15 pc(s)
Quantity per pallet layer
198 pc(s)
Quantity per pallet
2970 pc(s)
Master (outer) case width
16.2" (411.2 mm)
Master (outer) case length
8.69" (220.7 mm)
Master (outer) case height
4.81" (122.2 mm)
Master (outer) case weight
2.36 lbs (1.07 kg)
Master (outer) case net weight
20.2 oz (572 g)
Master (outer) case GTIN (EAN/UPC)
778988714072
Master (outer) case volume
392000 cm³
Harmonized System (HS) code
9503.00.49.90
Brand Image Article code product Stock Price from
PAW Patrol PAW BTH BathPaddlinPup - Rubble EML Bath toy Assorted colors PAW Patrol PAW BTH BathPaddlinPup - Rubble EML Bath toy Assorted colors
(show image)
6024963 PAW Patrol Bath Paddlin Pups