location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867228654 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:17:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8-Megapixehigh-definition resolution
  • - Built-in infrared LEDs for night viewing up to 60m
  • - Dual power support: 12V DC/PoE (IEEE 802.3at)
  • - Video compression: H.264, H.265, MJPEG
  • - Weatherproof IP67-rated housing
  • - Supports 4.3X optical zoom
Long product name LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall :
The short editorial description of LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall

Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio
More>>>
LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall:
The official marketing text of LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall as supplied by the manufacturer

The LevelOne FCS-5095 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 8-Megapixel resolution and the versatility of 802.3at standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5095 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall:
This short summary of the LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-5095, IP security camera, Indoor & outdoor, Wired, Floor/wall, White, Bullet

Long summary description LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall:
This is an auto-generated long summary of LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall based on the first three specs of the first five spec groups.

LevelOne FCS-5095. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Floor/wall, Product color: White, Form factor: Bullet. Sensor type: CMOS. Optical zoom: 4.3x. Night vision distance: 60 m, LED type: IR

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Design
Form factor *
Bullet
Mounting type *
Floor/wall
Product color *
White
Protection features
Vandal proof
International Protection (IP) code
IP67
IK code
IK10
Weatherproof
Yes
Country of origin
China
Image sensor
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
4.3x
Night vision
Night vision *
Yes
Night vision distance
60 m
LED type
IR
Video
Maximum resolution *
3840 x 2160 pixels
Total megapixels *
8 MP
Video compression formats
H.264, H.265, M-JPEG
Audio
Audio system
2-way
Network
Ethernet LAN *
Yes
Networking standards
IEEE 802.3at
Wi-Fi *
No
Bluetooth *
No
Storage
Built-in HDD *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Power
Power source type *
DC, PoE
DC output voltage
12
Weight & dimensions
Width
3.94" (100 mm)
Depth
11.8" (300 mm)
Height
3.15" (80 mm)
Weight
4.17 lbs (1.89 kg)
Package width
7.48" (190 mm)
Package depth
7.09" (180 mm)
Package height
15.2" (385 mm)
Package weight
4.43 lbs (2.01 kg)
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Manual
Yes
Technical details
Number of cartons per pallet (air)
12 pc(s)
Pallet length
31.5" (80 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
66.5" (168.8 cm)
Logistics data
Harmonized System (HS) code
8525890000
Master (outer) case width
22" (560 mm)
Master (outer) case length
15.9" (405 mm)
Master (outer) case height
23.2" (590 mm)
Master (outer) case weight
41.9 lbs (19 kg)
Quantity per master (outer) case
9 pc(s)
Brand Image Article code product Stock Price from
LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling
(show image)
FCS-4051 GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
FCS-5096 GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3098 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling LevelOne FCS-3098 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling
(show image)
FCS-3098 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling
(show image)
FCS-3096 Gemini IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3097 security camera Dome IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall LevelOne FCS-3097 security camera Dome IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall
(show image)
FCS-3097 GEMINI Zoom Dome IP Network Camera, 5-Megapixel, H.265, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall
(show image)
FCS-5094 GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5101 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall
(show image)
FCS-5093 GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5104 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5102 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5102 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5102 HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)