location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gemini IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3096 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867228630 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 12:58:17
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-3096 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8-Megapixel high-definition resolution
  • - Video compression: H.264, H.265
  • - Weatherproof IP67-rated housing
  • - Vandal-proof IK10-rated housing
  • - Dual power support: 12V DC/PoE (IEEE 802.3af)
Long product name LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling :
The short editorial description of LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling

Gemini IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor
More>>>
LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling:
The official marketing text of LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling as supplied by the manufacturer

The LevelOne FCS-3096 Fixed Dome Outdoor Camera offers a highly reliable, cost-effective outdoor IP surveillance solution in a low-profile dome mounted casing, which is rated at IP67 and able to withstand outdoor operating conditions such as rain, snow, extreme heat, dust and humidity. The FCS-3096 offers 8-Megapixel resolution, and with 802.3af standard PoE, can use a single Cat.5 cable to run both power and data, making deployments easy and flexible. The dome mounting prevents malicious tampering with the camera, making it a secure and smart choice for all outdoor installations.

Short summary description LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling:
This short summary of the LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-3096, IP security camera, Indoor & outdoor, Wired, 120 dB, Ceiling, White

Long summary description LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling:
This is an auto-generated long summary of LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling based on the first three specs of the first five spec groups.

LevelOne FCS-3096. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: White, Form factor: Dome. Field of view (FOV) angle: 79°, Camera shutter speed: 1/3 - 1/10000 s. Sensor type: CMOS, Optical sensor size: 1/2.5". Lens diameter: 0.157" (4 mm)

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Infrared (IR) cut-off filter
Yes
Dynamic range
120 dB
Design
Form factor *
Dome
Mounting type *
Ceiling
Product color *
White
LED indicators
Power
Protection features
Vandal proof
International Protection (IP) code
IP67
IK code
IK10
Weatherproof
Yes
Country of origin
China
Camera
Field of view (FOV) angle
79°
Camera shutter speed
1/3 - 1/10000 s
Image sensor
Optical sensor size
1/2.5"
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Number of lenses *
1
Lens diameter
0.157" (4 mm)
Maximum aperture number
2
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
3840 x 2160 pixels
Total megapixels *
8 MP
Video compression formats
H.264, H.265, M-JPEG
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2560 x 1440, 2560 x 1920, 3840 x 2160
Frame rate
30 fps
Noise reduction
Yes
Noise reduction technology
3D noise reduction
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Digital Wide Dynamic Range (DWDR)
Yes
Audio
Audio system
2-way
Voice codecs
G.711, G.722.1, G.726, MP2L2
Network
Ethernet LAN *
Yes
Networking standards
IEEE 802.3af
Network
Supported network protocols
TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,SMTP, SNMP, IGMP, 802.1X, QoS, IPv6
Wi-Fi *
No
Bluetooth *
No
Quality of Service (QoS) support
Yes
Storage
Built-in HDD *
No
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Terminal block port
Yes
Management features
Web-based management
Yes
Power
Power source type *
DC, PoE
Power consumption (typical)
6.2 W
Power consumption (max)
9 W
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Storage temperature (T-T)
0 - 95 °C
Weight & dimensions
Width
4.37" (111 mm)
Depth
4.37" (111 mm)
Height
3.23" (82 mm)
Weight
17.6 oz (500 g)
Package width
5.28" (134 mm)
Package depth
5.28" (134 mm)
Package height
4.25" (108 mm)
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Manual
Yes
Resource CD
Yes
Technical details
Number of cartons per pallet (air)
20 pc(s)
Pallet length
31.5" (80 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
63.8" (162 cm)
Sustainability compliance
Yes
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS, WEEE
Logistics data
Harmonized System (HS) code
8525890000
Master (outer) case width
13.6" (345 mm)
Master (outer) case length
23.2" (590 mm)
Master (outer) case height
22.4" (568 mm)
Master (outer) case weight
37.5 lbs (17 kg)
Quantity per master (outer) case
24 pc(s)
Brand Image Article code product Stock Price from
LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling
(show image)
FCS-4051 GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
FCS-5096 GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall
(show image)
FCS-5095 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3098 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling LevelOne FCS-3098 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling
(show image)
FCS-3098 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall
(show image)
FCS-5094 GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5101 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall
(show image)
FCS-5093 GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5104 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5102 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5102 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5102 HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall
(show image)
FCS-5103 HUBBLE Zoom IP Network Camera, H.265, 5-Megapixel, 2.8X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)