location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L2530DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L2530DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766782791 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 445509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 15:09:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print speeds of up to 30 pages per minute
  • - Automatic 2-sided print
  • - Large 250 Sheet Paper input
  • - Wireless connectivity
  • - Simple to use and setup
Long product name Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi :
The short editorial description of Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi

LCD, A4, 2400 dpi (30 / 7.5 ppm), 1200 x 1200 dpi (19200 x 19200 dpi, CIS), , 600 x 600 dpi (30 cpm), 802.11 b/g/n, USB 2.0, 10.3 kg
More>>>
Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi:
The official marketing text of Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi as supplied by the manufacturer

Designed for your home and office - with wireless connectivity

Performance designed for offices of tomorrow
Designed to be set up and ready to use in minutes, the DCP-L2530DW comes with fast print speeds of up to 30 pages per minute, and wireless connectivity to print from your mobile phone or tablet.

Maximum value for money
With cost being a key factor for many businesses, we’ve ensured that the DCP-L2530DW gives you the best value for money. Using our high yield toner cartridges, together with automatic 2-sided print, can seriously reduce the cost of each print job.

Quiet without compromise
Being quiet no longer means slow. All the models within the range, print quietly at less than 50dB. Making these printers, ideal to sit on your desk, printing quietly at full speed, while you work without interruption.

Designed to go the distance
Built to perform for longer. The Brother mono laser range, has been designed with you in mind. Made from robust and hard-wearing material, providing the peace of mind that your printer will keep on going.

Short summary description Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi:
This short summary of the Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-L2530DW, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black

Long summary description Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-L2530DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Performance designed for offices of tomorrow
Performance designed for offices of tomorrow

Designed to be set up and ready to use in minutes, the DCP-L2530DW comes with fast print speeds of up to 30 pages per minute, and wireless connectivity to print from your mobile phone or tablet.

Maximum value for money
Maximum value for money

https://www.brother.eu/-/media/images/brother-eu/modules/overview-tile-images/laser/l2000/value/dcp-l2530dw_dcp-l2510d_dcp-l2532dw.png?mw=230&rev=ee0f90ea5bea486eaf582d37f6321c9f&hash=5E42DBD2D59E6CD386D2608537DCF28F654F19C5

Quiet without compromise
Quiet without compromise

Being quiet no longer means slow. All the models within the range, print quietly at less than 50dB. Making these printers, ideal to sit on your desk, printing quietly at full speed, while you work without interruption.

Designed to go the distance
Designed to go the distance

Built to perform for longer. The Brother mono laser range, has been designed with you in mind. Made from robust and hard-wearing material, providing the peace of mind that your printer will keep on going

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
9 s
Time to first page (black, normal)
8.5 s
N-up printing
2, 4, 9, 16, 25
Watermark printing
Yes
Economical printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Input color depth
30 bit
Output color depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
1
Printing colors *
Black, White
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 230 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Security algorithms
64-bit WEP, 128-bit WEP, HTTPS, IPPS, SMTP-AUTH, SNMPv3, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
IP address filtering
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (quiet mode)
44 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
1
Power
Power consumption (PowerSave)
260 W
Power consumption (standby)
42 W
Power consumption (sleep)
6.2 W
Power consumption (off)
0.03 W
Energy Star Typical Electricity Consumption (TEC)
1.232 kWh/week
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
16.1" (410 mm)
Depth
15.7" (399 mm)
Height
10.7" (272 mm)
Weight
22.7 lbs (10.3 kg)
Packaging data
Package width
22.8" (580 mm)
Package depth
20.4" (517 mm)
Package height
17.1" (434 mm)
Package weight
28.9 lbs (13.1 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Energy saving mode
Yes
Noise level
48 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:34:18
Uk has collected 1 expert review for Brother DCP-L2530DW multifunction printer Laser A4 600 x 600 DPI 30 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)