location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I70 PORTABLE 5 2PPM inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I70 PORTABLE 5 2PPM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8107A016
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon I70 PORTABLE 5 2PPM inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Canon I70 PORTABLE 5 2PPM inkjet printer Color 4800 x 1200 DPI A4

Bubble Jet i70 13ppm 4800x1200 dpi USB/IrDA
More>>>
Canon I70 PORTABLE 5 2PPM inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Canon I70 PORTABLE 5 2PPM inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

Designed for portability and productivity, the i70 gives you the quality and speed you need to create brilliant photos, presentations and text. Now you can make top-quality prints wherever you are.

Short summary description Canon I70 PORTABLE 5 2PPM inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon I70 PORTABLE 5 2PPM inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon I70 PORTABLE 5 2PPM, Color, 4800 x 1200 DPI, 2, A4, 11 ppm

Long summary description Canon I70 PORTABLE 5 2PPM inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon I70 PORTABLE 5 2PPM inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon I70 PORTABLE 5 2PPM. Color, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 11 ppm

Features
Color *
Yes
Number of print cartridges *
2
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
4.9 ppm
Input & output capacity
Maximum input capacity
30 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB
Design
Market positioning *
Home & office
System requirements
Minimum system requirements
Windows: PC with Windows XP, Windows 2000, Windows Millennium, Windows 98, Windows 95 (via IrDA), USB interface¹, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows ME/98/95. Mac: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint Mac: ImageBrowser
Other features
Dimensions (WxDxH)
12.2 x 6.85 x 2.04" (310 x 174 x 51.8 mm)
Interface
USB, IrDA 1.1
Standard input trays
Sheet feeder: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x6", 5"x7" & custom size
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:33:05
Uk has collected 6 expert reviews for Canon I70 PORTABLE 5 2PPM inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
about.com
Updated:
2013-04-25 20:32:59
Canon i70 Portable Photo PrinterThe first print I made off this printer stunned me with its quality. It was hard to discern the difference between these photos and those you get at a photo processing lab. For someone who wants to make nice prints (ev...
Good Wonderful photo quality prints, Light and compact, Direct connection with many Canon digital cameras...
Bad Blows through the tiny ink cartridges, Slow to commence a print job, Does not print larger than 8 1/2inch width...
Bottom line The Canon i70 Portable Photo Printer manages to print gorgeous photos, despite its compact size and light weight. If you have a Canon camera, you can connect directly to the printer and nix the computer. On the downside, it takes a while to process a p...
80%
v3.co.uk
Updated:
2013-04-25 20:33:00
Good quality for a portable device.
0%