location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM 72W AC/DC Combo Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72W AC/DC Combo Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P9012
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description IBM 72W AC/DC Combo Adapter power adapter/inverter:
This short summary of the IBM 72W AC/DC Combo Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 72W AC/DC Combo Adapter, 72 W, 9.45 oz (268 g)

Long summary description IBM 72W AC/DC Combo Adapter power adapter/inverter:
This is an auto-generated long summary of IBM 72W AC/DC Combo Adapter power adapter/inverter based on the first three specs of the first five spec groups.

IBM 72W AC/DC Combo Adapter. Capacity: 72 W. Weight: 9.45 oz (268 g)

Brand Image Article code product Stock Price from
Archos

Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black
(show image)
500677 MM ARCHOS ACC Power adapter AC/DC 5V 0.00
(excl. VAT)
0 (incl. VAT)