OKI logo

OKI C5750dn Color 600 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38291
Info modified on:
07 Mar 2024, 15:34:52
Long product name OKI C5750dn Color 600 x 1200 DPI A4:

C5750dn, 600 x 1200 dpi, 32 A4 ppm, 256MB, 500Mhz, USB, Ethernet

Short summary description OKI C5750dn Color 600 x 1200 DPI A4:

OKI C5750dn, Laser, Color, 600 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description OKI C5750dn Color 600 x 1200 DPI A4:

OKI C5750dn. Print technology: Laser, Color. Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.