Bestway Steel Pro 56677, 4678 L, Framed pool, Blue, 37.3 lbs (16.9 kg)
Bestway Steel Pro 56677. Pool type: Framed pool, Shape: Round, Capacity: 4678 L. Pool liner thickness: 0.0315" (0.8 mm), Height: 29.9" (760 mm), Diameter: 120.1" (3.05 m). Package width: 10.6" (270 mm), Package depth: 35.2" (895 mm), Package height: 10.4" (265 mm). Quantity per pallet: 12 pc(s), Minimum order quantity: 1 pc(s)