location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EWF1490WS washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EWF1490WS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
914 910 001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543438952
Category:
Machines used for washing clothes.
Washing Machines Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:01:58
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux EWF1490WS washing machine Front-load 22 lbs (10 kg) 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 22 lbs (10 kg) 1400 RPM White
  • - Built-in display LED
  • - Cotton, Eco, Wool, Mix, Pillow, Synthetics, Delicate/silk
  • - Overflow protection Load balancing system
  • - Half-load Delayed start timer Child lock
  • - Spin-drying class: B
  • - 78 dB
More>>>
Short summary description Electrolux EWF1490WS washing machine Front-load 22 lbs (10 kg) 1400 RPM White:
This short summary of the Electrolux EWF1490WS washing machine Front-load 22 lbs (10 kg) 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EWF1490WS, Front-load, 22 lbs (10 kg), B, 78 dB, 1400 RPM, 232 kWh

Long summary description Electrolux EWF1490WS washing machine Front-load 22 lbs (10 kg) 1400 RPM White:
This is an auto-generated long summary of Electrolux EWF1490WS washing machine Front-load 22 lbs (10 kg) 1400 RPM White based on the first three specs of the first five spec groups.

Electrolux EWF1490WS. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 232 kWh, Annual water consumption washing: 11790 L. Product color: White