location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TURING 8-Port L3 Lite Managed Gigabit PoE Industrial Switch, 2 x SFP, 4 PoE Outputs, 802.3at/af PoE, 120W, -40°C to 75°C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IGP-0871 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202920
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne IGP-0871 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne IGP-0871 user manual (8.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 Web-based management Web, Telnet, SSH
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 6 Console port: RJ-45
  • - 10BASE-F, 100BASE-TX, 1000BASE-T
  • - MAC address table: 8000 entries Switching capacity: 16 Gbit/s
  • - Access Control List (ACL)
  • - Power over Ethernet (PoE)
Long product name LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray :
The short editorial description of LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray

6 x RJ-45, PoE+, 2 SFP, 16 Gbps, 8K, 10/100/1000Mbps, IP30, 680 g
More>>>
LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:
The official marketing text of LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray as supplied by the manufacturer

The LevelOne IGP-0871, a L3 Lite Managed PoE Industrial Switch with 6 ports of Gigaibit RJ45 PoE and 2 ports of Gigabit SFP. This switch is offering full suite of L2 management features, better PoE functionality with 120W PoE power budget and usability, including advanced L3 features such as Static Route that delivers better cost performance and lower total cost of ownership in enterprise networks via fiber or copper connections.

- Supports IPv4/IPv6 network operation
- Support Operations, Administration, and Maintenance (OAM) mechanisms
- Ethernet Ring Protection Switching (ERPS) for Ethernet ring topologies with sub-50 ms failover capabilities
- 40°C to 75°C operating temperature range
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)

Short summary description LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:
This short summary of the LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne IGP-0871, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:
This is an auto-generated long summary of LevelOne IGP-0871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray based on the first three specs of the first five spec groups.

LevelOne IGP-0871. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 6, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u. DC input voltage: 48 - 57 V. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
6
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Console port
RJ-45
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u
10G support *
No
Copper ethernet cabling technology
10BASE-F, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Ethernet Ring Protection Switching (ERPS)
Yes
VLAN support
Yes
Virtual LAN features
Private VLAN, Protocol-based VLAN, MAC address-based VLAN, Port-based VLAN, IP subnet–based VLAN
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet buffer memory
0.5 MB
Security
DHCP features
DHCP server, DHCP snooping, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Loop protection
Yes
BPDU filtering/protection
Yes
Root protection
Yes
Protocols
Management protocols
Web, Telnet, SSH
Supported network protocols
IPv4/IPv6
Design
Product color
Gray
Reset button
Yes
LED indicators
System
International Protection (IP) code
IP30
DIN rail mounting
Yes
Country of origin
Taiwan
Safety
UL,CB
Design
Certification
FCC,CE EN61000-4-2 EN61000-4-3 EN61000-4-4 EN61000-4-5 EN61000-4-6 IEC60068-2-32 IEC60068-2-27 IEC60068-2-6
Performance
Internal memory
128 MB
Flash memory
32 MB
Firmware upgradeable
Yes
Mean time between failures (MTBF)
527730 h
Power
Redundant power supply (RPS) support
Yes
DC input voltage
48 - 57 V
Power consumption (max)
122.4 W
Power protection features
Short circuit
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
4
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
120 W
Operational conditions
Operating temperature (T-T)
-40 - 75 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
2.44" (62 mm)
Depth
5.12" (130 mm)
Height
5.31" (135 mm)
Weight
24.7 oz (700 g)
Packaging data
Cables included
LAN (RJ-45)
Quick start guide
Yes
Package type
Box
Resource CD
Yes
Package width
10" (255 mm)
Package depth
8.15" (207 mm)
Package height
3.35" (85 mm)
Package weight
31.7 oz (900 g)
Logistics data
Master (outer) case width
20.5" (520 mm)
Master (outer) case length
17.5" (445 mm)
Master (outer) case height
8.66" (220 mm)
Harmonized System (HS) code
85176990
Master (outer) case weight
5.29 lbs (2.4 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)