location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SBCHL145

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBCHL145
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCHL145/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053313981424 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SBCHL145
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-ear
  • - Grey
Long product name Philips SBCHL145 :
The short editorial description of Philips SBCHL145

SBCHL145 headphones
More>>>
Short summary description Philips SBCHL145:
This short summary of the Philips SBCHL145 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SBCHL145, Wired, 18 - 20000 Hz, Music, Headphones, Black, Silver

Long summary description Philips SBCHL145:
This is an auto-generated long summary of Philips SBCHL145 based on the first three specs of the first five spec groups.

Philips SBCHL145. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 18 - 20000 Hz. Cable length: 47.2" (1.2 m), Product color: Black, Silver

Reinforced cable connection

A soft plastic part on the ear shell reduces cable strain, protects the connection and prevents damage from repeated bending.

Bass Beat vents

Bass beat vents allow air movement for better sound with a deep, rich bass.

30 mm speaker driver

Compact for wearing comfort, yet big enough to deliver crisp, powerful sound, the 30 mm speaker driver is the perfect size for non-distorted listening enjoyment.

Lightweight design

The durable, lightweight quality materials of these Philips headphones enhance comfort for extended wear.

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product color *
Black, Silver
Cable length
47.2" (1.2 m)
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Chrome
Headphones
Ear coupling *
Circumaural
Acoustic system
Open
Headphones
Headphone frequency
18 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
96 dB
Magnet type
Ferrite
Driver unit
1.18" (3 cm)
Driver type
Dynamic
Microphone
Microphone type *
Not available
Packaging data
Package width
7.68" (195 mm)
Package height
8.66" (220 mm)
Other features
Cable type
Copper
Brand Image Article code product Stock Price from
ARCTIC E221WM Headphones Wired White ARCTIC E221WM Headphones Wired White
(show image)
ORACO-ERM16-GBA01 E221-WM (White) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221W Headphones Wired Calls/Music White ARCTIC E221W Headphones Wired Calls/Music White
(show image)
ORACO-ER015-GBA01 E221-W (White) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221B Headphones Wired Black ARCTIC E221B Headphones Wired Black
(show image)
ORACO-ER013-GBA01 E221-B (Black) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E101 Headphones Wired In-ear Music White ARCTIC E101 Headphones Wired In-ear Music White
(show image)
ORACO-ER012-GBA01 E101 - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)