location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad eSATA/USB 500GB Secure Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4400
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 5400 RPM
  • - USB 2.0
  • - Black
Long product name Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black :
The short editorial description of Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black

ThinkPad eSATA/USB 500GB Secure Hard Drive
More>>>
Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black:
The official marketing text of Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black as supplied by the manufacturer

The ThinkPad eSATA/USB 500GB Secure Hard Drive option physically secures your valuable data in case of theft or loss. Optimized for safeguarding essential data while on-the-go, this drive offers high-level 256-bit Advanced Encryption Standard (AES) security within a slim, lightweight, self-powered, easy-to-use design.

Short summary description Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black:
This short summary of the Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive, 500 GB, 2.0, 5400 RPM, Black

Long summary description Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black:
This is an auto-generated long summary of Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive external hard drive Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad eSATA/USB 500GB Secure Hard Drive. HDD capacity: 500 GB. USB version: 2.0. HDD speed: 5400 RPM. Product color: Black

Hard drive
HDD capacity *
500 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product color *
Black
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
3.33" (84.7 mm)
Depth
4.8" (122 mm)
Height
0.758" (19.2 mm)
Weight *
6.35 oz (180 g)
Other features
Internal
No
Compatible operating systems
Windows 7, Windows XP, Vista
Country Distributor
United Kingdom 1 distributor(s)