Lenovo logo

Lenovo 43N3294 optical disc drive Internal

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138771
Info modified on:
07 May 2020, 12:12:19
Guarantee:
One year
Long product name Lenovo 43N3294 optical disc drive Internal:

ThinkPad DVD Burner Ultrabay Enhanced 12.7mm Drive II (SATA)

Lenovo 43N3294 optical disc drive Internal:

The ThinkPad Blu-ray Reader / DVD Burner Ultrabay Enhanced Drive (Serial ATA) operates natively in the ThinkPad Ultrabay Enhanced media bay. This internal ThinkPad optical drive plays high definition Blu-ray and standard DVD movies while also being able to store large amounts of data and video on DVD and CD media.

Features and Benefits:

- Stores data on DVD and CD media
- Enables playback of high-definition Blu-ray and standard DVD movie content
- Supports read/write compatibility with multiple CD and DVD standard formats including CD-R, CD-RW, DVD-RAM, DVD-R, DVD-RW, DVD+R, DVD+RW, DVD+R Double Layer, DVD-R Dual Layer media
- Provides 4 MB buffer underrun protection for reliable media recording

Includes the following software packages:
- Ulead DVD Movie Factory recording, editing, and authoring software for capturing, editing, and creating your own videos and burning software for recording to CD, DVD, and Blu-ray supported media
- WinDVD software for playback of high-definition Blu-ray and standard definition video files and movies

Short summary description Lenovo 43N3294 optical disc drive Internal:

Lenovo 43N3294, 4 MB, 24x, 8x, 16x, 24x, 16x

Long summary description Lenovo 43N3294 optical disc drive Internal:

Lenovo 43N3294. Drive device, buffer size: 4 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Width: 5 in, Depth: 5.09 in, Height: 0.5 in. Dimensions (WxDxH): 5.04 x 5.08 x 0.5" (128 x 129 x 12.7 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.