location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL20
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM 3G Black, Red
  • - 2.4" 240 x 320 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - MicroSD (TransFlash)
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red :
The short editorial description of LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red

2.4" 240 x 320, microSD, 5MP
More>>>
LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red:
The official marketing text of LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red as supplied by the manufacturer

The Chocolate legend continues…
Sliding keypad, 5 megapixel camera with Text Scan function, Widget Hotkey, Hidden navigation keys
LG chocolate BL20

- Hidden navigation keys
- Side Touch Control
- Clear Memo Capture with TextScan
- Slim 3G with 5 megapixel camera

Short summary description LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red:
This short summary of the LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

LG BL20, Slider, Single SIM, 2.4", 5 MP, 900 mAh, Black, Red

Long summary description LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red:
This is an auto-generated long summary of LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red based on the first three specs of the first five spec groups.

LG BL20. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 270 h. Weight: 4.06 oz (115 g). Product color: Black, Red

Design
Product color *
Black, Red
Display
Display diagonal *
2.4"
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Touchscreen *
No
Memory
Flash card support *
Yes
Compatible memory cards *
MicroSD (TransFlash)
Internal memory
60 MB
Internal storage capacity
16 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2560 x 1920 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
9x
Front camera *
No
Auto focus
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
Data network *
GSM, HSDPA, UMTS, GPRS, Edge, 3G
WAP
2.0
Wi-Fi *
No
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Video
Video call
No
Video capture resolution (max)
320 x 240 pixels
Video
Video compression formats
3GP, H.263, H.264, MPEG4, WMV
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
4 h
Standby time (2G) *
270 h
Weight & dimensions
Weight *
4.06 oz (115 g)
Width
2" (50.8 mm)
Depth
0.484" (12.3 mm)
Height
4.21" (106.9 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Embedded games
2
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Subscription
Subscription type *
No subscription
Other features
Networking type
GSM/GPRS/EDGE/UMTS/HSDPA
Operating frequency
850/900/1800/1900/2100 MHz
Browser supported
xHTML, HTML
Video capability
Yes
Playback formats
MP3, AMR, MIDI, AAC, AAC+, 3GP
Certificates
Head SAR (EU)
0.67 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 00:06:28
Uk has collected 32 expert reviews for LG BL20 mobile phone 6.1 cm (2.4") 115 g Black, Red and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2011-10-27 00:06:27
LG has introduced a more sweetly priced slider phone – the Chocolate BL20 – to try and tempt style-savvy phone buyers not interested in the more feature packed (but higher-priced) Chocolate BL40.Sporting a similarly sleek design, the LG Chocolate BL20...
Good Elegant design, 5-megapixel camera, High-speed 3G, Good quality number pad, Decent price...
Bad Erratic touch controls, Lack of Wi-Fi or GPS, Limited features, Limited video playback, Poor internal storage, No MicroSD card...
Bottom line LG has introduced a more sweetly priced slider phone – the Chocolate BL20 – to try and tempt style-savvy phone buyers not interested in the more feature packed (but higher-priced) Chocolate BL40.Sporting a similarly sleek design, the LG Chocol...
70%
tracyandmatt.co.uk
Updated:
2011-10-27 00:06:27
The LG BL20 is the "New Chocolate". It has a very similar look to the BL40 (which was reviewed by us last year). It has a glossy black finish to it and has the stylish red metallic trim - but this time it's a slider-style handset. It's a lower end mod...
Bottom line The LG BL20 would be a great phone to show off to your friends as it it a great looking phone. It has a very stylish casing and flashy touch sensitive buttons made even more appealing by the great use of the backlighting. It's quite a basic phone benea...
0%
zath.co.uk
Updated:
2011-10-27 00:06:27
In October we saw the release of the latest addition to the relatively successful ‘Chocolate’ range with the LG Chocolate BL40 which, with its good looks (most notably the ‘super-widescreen’) and wide array of features, promised and then proved to be v...
Bottom line Overall taken by itself this is a pretty impressive phone – it does pretty much anything you’d want it to (with the exception of the Internet which is a bit of a letdown) and if you can live without a touchscreen then this could be for you. Pe...
0%
pocket-lint.com
Updated:
2011-10-27 00:06:27
With the mobile world gripped with mini-version fever, it shouldn't have come as a surprise that LG would bring out a sister handset to the New Chocolate, but somehow it did. The new new Chocolate, or LG BL20, keeps the same colour scheme and finish a...
Good Stunning design like the BL40 for a fraction of the cost, it also happens to fit in the pocket a lot better and has a very good camera too...
Bad Clunky software, no Wi-Fi, slightly disappointing video camera, generally feels a touch dated...
Bottom line There are plenty of better feature phones out there, but few as pretty. This beauty is only skin deep Key specs3G, 5 megapixels, Bluetooth, FM radio, GPRS, GSM, Li-ion battery, microSD, MP3 player...
70%
trustedreviews.com
Updated:
2011-10-27 00:06:27
LG's new range of Chocolate phones is all about style and we like style. Style is good. However, when form is top of the agenda, it often means function can be left lacking. Thankfully the BL40 that we looked at a few weeks ago, though far from perfect, m...
70%
pz10.com
Updated:
2011-10-27 00:06:28
The Chocolate revival is no news and the LG BL20 New Chocolate is not a headliner in the sense of the unique and inspired BL40. But we're still about to have another sugar-coated meeting with an extraordinary handset, fresh off the LG design board.The...
Bottom line The new Chocolate series by LG are trying to carve some new shapes into the design landscape. The BL40 is in charge of that. It allowed the designers to unleash their creativity and bend the rules. It's the limited edition, the luxury piece. The BL20...
0%
3g.co.uk
Updated:
2011-10-27 00:06:28
on New Chocolate Mini BL20 It's perhaps unfair to compare the LG Chocolate Mini with its higher-end big brother, as it's a much cheaper phone, but as a mini version of the New Chocolate, all it shares is the sleek looks. Nearly everything that made th...
Good For LG Chocolate Mini BL20, The keyboard is good for texting, the fivemegapixel camera is good at the price, and the LG Chocolate Mini looks sleek and slick.
Bad for LG Chocolate Mini BL20...
60%
fonehome.co.uk
Updated:
2011-10-27 00:06:28
The LG BL20 Chocolate, the budget slider companion to the widescreen LG BL40 Chocolate has landed, but with its smaller screen and plain old T9 keypad, is there anything that will have you craving this slab of chocolate tech? Read on and find out in ou...
Bottom line The LG BL40 Chocolate big brother was certainly flawed, but it was a fun phone, nevertheless. The LG BL20 Chocolate feels like a lazy rehash of the original Chocolate and nothing more. 3G and a better camera just aren’t enough to make you choose this...
60%
electricpig.co.uk
Updated:
2011-10-27 00:06:28
The LG BL20 Chocolate, the budget sliding brother to the widescreen BL40 oddball feature phone is here at last, but with that crushed up screen and plain old T9 keypad, is there anything that’ll get you craving this slab of chocolate tech? Read on...
Good Looks cool for a while...
Bad Bulky, limited feature set...
Bottom line Unless you really dig that liquorice all sorts colour scheme, there's little to recommend it over any Sony Ericsson slider...
60%
knowyourmobile.com
Updated:
2014-04-02 01:54:58
LG's Chocolate range of devices has been a great success for the Korean manufacturer., with the original KG800 selling 1.7 million units in the first two months on sale.The more recent BL40 features a stunning widescreen, although is probably a little...
0%
tech2.com
Updated:
2011-10-27 00:06:27
LG’s Chocolate range of super slick mobile handsets have been around for quite some time. They tend to represent a rich sophisticated feel with the glossy black finish, red trims and the glowing red touch sensitive navigation system. Here’s a closer lo...
Good Well designed, good looking handset, Fluid UI, Excellent audio player, Camera quality is quite decent...
Bad No Social Networking apps built-in, FM reception was not too good...
Bottom line ConnectivityThe BL20 is a 3G ready handset which is going to come in real handy hopefully real soon. For now though you’ll have to stick to using EDGE/GPRS. Support for POP and IMP email accounts is provided though you may have to enter some of the det...
70%
techtree.com
Updated:
2011-10-27 00:06:27
LG rolled out its first Chocolate series handset back in 2006 and now they are trying to revive the Chocolate Series with the addition of two more handsets. One of these is the , which we have already reviewed. The Chocolate BL40 is a touchscreen h...
Good Stylish, widgets, quick interface, multi-tasking, hold button, 5MP autofocus camera, music quality...
Bad Fingerprint magnet, no feedback for volume and camera shutter, battery life...
Bottom line The LG BL20 New Chocolate sells for Rs.10,000 in the market. It's a bit hard to find a stylish handset for that price in the market; the only other alternative being the RAZR 2. So it basically boils down to whether you want a slider or a flip phone. T...
70%
gsmarena.com
Updated:
2011-10-27 00:06:28
The new Chocolate series by LG are trying to carve some new shapes into the design landscape. The BL40 is in charge of that. It allowed the designers to unleash their creativity and bend the rules. It's the limited edition, the luxury piece. The BL20...
0%
mobilechoiceuk.com
Updated:
2011-10-27 00:06:28
Just another good looking phone best used for calling, texting and picture-taking Others to consider Sony Ericsson Yari User opinions(0) Add opinion Read all opinions...
Good Tactile keyboard better for texting, slick design, good camera for this price...
Bad Patchy web experience, no Wi-Fi, no GPS or maps softwareLook and Feel...
Bottom line Just another good looking phone best used for calling, texting and picture-taking...
60%
phonearena.com
Updated:
2011-10-27 00:06:28
Having introduced the new Black Label Series style by previewing the , we now have the chance to take a closer look at the heir apparent to the all famous Chocolate. Meet the , aimed at eager followers of fashion trends, who spend a lot of time in fron...
Good Uncomplicated, yet expressive, trendy design, Extremely comfy keypad, Snappy interface...
Bad Attention! Put on a pair of gloves, the phone LOVES fingerprints, Mediocre video playback, Disappointing camera, Horrifying incall quality...
Bottom line We have already told you about the great operational speed of the handset. Well, the in-call quality is in stark contrast to it. We felt mortified by the hollow and indistinct voices we heard and making out what the other person was trying to say was a...
75%
Brand Image Article code product Stock Price from
LG KC550 Mobile Phone 2.4" 3.88 oz (110 g) LG KC550 Mobile Phone 2.4" 3.88 oz (110 g)
(show image)
KC550 KC550 Mobile Phone 0.00
(excl. VAT)
0 (incl. VAT)
LG KF510 mobile phone 2.2" 3.88 oz (110 g) Red LG KF510 mobile phone 2.2" 3.88 oz (110 g) Red
(show image)
KF510 KF510 0.00
(excl. VAT)
0 (incl. VAT)
LG KF510 2.2" 3.88 oz (110 g) Red LG KF510 2.2" 3.88 oz (110 g) Red
(show image)
KF510-AESPRD KF510 0.00
(excl. VAT)
0 (incl. VAT)
LG KE970 Shine 4.2 oz (119 g) Black LG KE970 Shine 4.2 oz (119 g) Black
(show image)
E104335 KE970 Shine 0.00
(excl. VAT)
0 (incl. VAT)
LG KE970 2.2" 4.16 oz (118 g) Silver LG KE970 2.2" 4.16 oz (118 g) Silver
(show image)
KE970ADEUSS KE970 0.00
(excl. VAT)
0 (incl. VAT)
LG KF750 mobile phone 2.4" 4.09 oz (116 g) Black Feature phone LG KF750 mobile phone 2.4" 4.09 oz (116 g) Black Feature phone
(show image)
KF750 KF750 0.00
(excl. VAT)
0 (incl. VAT)
LG KF750 2.2" 3.88 oz (110 g) Black LG KF750 2.2" 3.88 oz (110 g) Black
(show image)
KF750.ANLDBK KF750 0.00
(excl. VAT)
0 (incl. VAT)
LG KF510 2.2" 3.88 oz (110 g) Red LG KF510 2.2" 3.88 oz (110 g) Red
(show image)
KF510ANLDRD KF510 0.00
(excl. VAT)
0 (incl. VAT)
LG KU580 Chocolate Multimedia Black 2" 3.7 oz (105 g) LG KU580 Chocolate Multimedia Black 2" 3.7 oz (105 g)
(show image)
KU580.ANLDBK KU580 Chocolate Multimedia Black 0.00
(excl. VAT)
0 (incl. VAT)
LG KE970 4.2 oz (119 g) Silver LG KE970 4.2 oz (119 g) Silver
(show image)
E104133 KE970 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)