location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prosecure UTM5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTM5-100EUS
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:27:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Firewall throughput: 90 Mbit/s
  • - 5 user(s)
  • - Wired
  • - 512 MB
Guarantee: 2 Years.
Long product name NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s :
The short editorial description of NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s

Prosecure UTM5 Unified Gateway Security for Smart IT Networks
More>>>
NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s:
The official marketing text of NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s as supplied by the manufacturer

Unified Gateway Security for Growing Businesses - Without Compromise
The ProSecure UTM series of all-in-one gateway security appliances combine best-of-breed security technologies and patent-pending Stream Scanning Technology to protect businesses against today's Web, email, and network threats. Malware hosted on Web pages, phishing attacks, spam, virus infected emails, hackers, denial-of-service attacks, and other threats are now all part of a regular repertoire of sophisticated blended attacks that bypass traditional firewalls with ease. Growing businesses have been the ones most seriously affected as they, unlike their enterprise counterparts, often lack the time and resources to fully harden and secure their networks from these threats.

Because comprehensive network security solutions require an abundance of processing power to examine network traffic in real time, existing all-in-one security solutions often use rudimentary security technologies that trade comprehensiveness for speed. True security must satisfy the requirements in both speed and coverage.

ProSecure has forged security technology partnerships with industry-leading Commtouch, Mailshell, and Sophos to bring best-of-breed enterprise-strength Web and email security technologies to the UTM platform.

All-in-one Network Security - Redefined
ProSecure Unified Threat Management (UTM) Appliances combine performance with comprehensive security coverage. Patent-pending Stream Scanning Technology enables the use of an extensive virus and malware database while maintaining a high level of throughput and minimizing scanning-induced latency. The flexible modular software design architecture leverages patent-pending Stream Scanning Technology to scan files and data streams up to 5x faster than conventional methods. This architecture in turn enables the ProSecure UTM to utilize virus and malware threat databases from ProSecure and Sophos that are over one million signatures in size - up to 400x more comprehensive than legacy all-in-one platforms. This architecture, combined with best-of-breed hybrid in-the-cloud Web filter and anti-spam technologies along with proven firewall and VPN functionality, form the ideal growing business gateway security solution.

Revolutionary Stream Scanning Platform
Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies onto traditional all-in-one platforms has been a very difficult task. That is why the ProSecure UTM features patent-pending Stream Scanning Technology which analyses data streams as they enter the network. The ProSecure Stream Scanning approach is many times faster than that of more traditional batchbased scanning methods where the entire file is buffered before it is scanned. Due to its nature, traditional batch-based scanning methods introduce latency to network traffic. While latency is more tolerable for email traffic, for large amounts of HTTP Web traffic, such latency often slows Web browsing to a crawl. All-in-one solutions in the past have tried to overcome the latency issue by minimizing the malware signature set, scanning only a handful of file types, or by avoiding Web traffic scanning altogether. This approach exposes an entire vector of the network to malware-based.

Simple Setup, Ease of Management
The ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically.
For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or "seats." Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The ProSecure UTM offers Web and email protection subscriptions

Short summary description NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s:
This short summary of the NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Prosecure UTM5, 0.09 Gbit/s, 0.04 Gbit/s, FCC Class A, CE, WEEE, RoHS, 5 user(s), 3DES, DES, IPsec, SSL

Long summary description NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s:
This is an auto-generated long summary of NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR Prosecure UTM5. Firewall throughput: 0.09 Gbit/s, VPN throughput: 0.04 Gbit/s. Certification: FCC Class A, CE, WEEE, RoHS. Number of users: 5 user(s). Security algorithms: 3DES, DES, VPN support: IPsec, SSL. Management protocols: HTTP/HTTPS, SNMP v2c

Data transmission
Firewall throughput *
0.09 Gbit/s
VPN throughput
0.04 Gbit/s
Performance
Certification
FCC Class A, CE, WEEE, RoHS
Network
VPN tunnels quantity
5
Number of users
5 user(s)
Number of VLANs
255
DHCP server
Yes
Port forwarding
Yes
Security
Security algorithms
3DES, DES
VPN support
IPsec, SSL
Protocols
Management protocols
HTTP/HTTPS, SNMP v2c
Management features
Connectivity LEDs
Yes
Ports & interfaces
Connectivity technology
Wired
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
5
Memory
Internal memory
512 MB
Storage
Flash memory
2048 MB
System requirements
Compatible operating systems
Windows 2000, XP, Vista Mac OS X 10.4+
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Dimensions (WxDxH)
1.3 x 0.823 x 0.169" (33 x 20.9 x 4.3 mm)
Weight
4.63 lbs (2.1 kg)
Other features
Interface
USB
Power requirements
100-240V, AC, 50-60Hz
Authentication method
SHA-1, MD5
Firewall throughput
90 Mbit/s
VPN throughput
40 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:54:02
Uk has collected 1 expert review for NETGEAR Prosecure UTM5 hardware firewall 0.09 Gbit/s and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-17 18:54:02
Netgear's new ProSecure UTM5 offers an amazing set of features for the price: SPI firewall, IPS, antivirus, antispam, web filtering, IM and P2P controls, IPsec VPNs and SSL VPNs. As the name implies, the UTM5 is designed for up to five concurrent users...
Bottom line The UTM5 delivers a complete gateway security solution at a price even the smallest of businesses can afford...
83%
Brand Image Article code product Stock Price from
NETGEAR UTM5EW hardware firewall 0.09 Gbit/s NETGEAR UTM5EW hardware firewall 0.09 Gbit/s
(show image)
UTM5EW-100EUS UTM5EW 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR UTM5EW3 hardware firewall 0.09 Gbit/s NETGEAR UTM5EW3 hardware firewall 0.09 Gbit/s
(show image)
UTM5EW3-100EUS UTM5EW3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)