location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega iConnect Wireless Data Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iConnect Wireless Data Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34780 show
Show alternative article codes used in the online market place
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Iomega iConnect Wireless Data Station :
The short editorial description of Iomega iConnect Wireless Data Station

iConnect Wireless Data Station GbE, 802.11b/g/n, 4 x USB 2.0
More>>>
Iomega iConnect Wireless Data Station:
The official marketing text of Iomega iConnect Wireless Data Station as supplied by the manufacturer

The Iomega® iConnect Wireless Data Station is a simple way to bring all of your desktop and portable USB storage into your network. Plug your external USB drives or USB thumb drives (any brand) into the Iomega iConnect device and they are automatically connected to and accessible on your network. Remote access allows you to connect, share, and access your files securely from anywhere in the world via the Internet. Wireless connectivity allows you to place the Iomega iConnect device in the most convenient location in your home without having to run another cable. Taking backup data off-site for disaster recovery has never been easier. Simply back up all your networked computers through the Iomega iConnect device, and then take your hard drive off-site for safekeeping. The Iomega iConnect device truly makes your USB drives “smart” and includes the ultimate set of advanced media features, such as the DLNA®-certified UPnP® AV media server, and iTunes™ server so that content can be easily shared between computers and any other digital media adapters such as game consoles, Iomega ScreenPlay products, digital picture frames or networked TVs. Picture Transfer Protocol, torrent download compatibility, and the Cooliris™ slide show plug-in round out the advanced media features. Embedded RSA® BSAFE® encryption for protected installs and upgrades. Supports PC, Mac® and Linux® clients.

Short summary description Iomega iConnect Wireless Data Station:
This short summary of the Iomega iConnect Wireless Data Station data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega iConnect Wireless Data Station, 5 W, 256 MB, Microsoft Internet Explorer 6.0, Firefox 1.5 + Apple Safari 2.0, Microsoft Windows XP Home/XP Professional/XP Professional x64; Windows Vista Home Basic/Home..., 9.52 oz (270 g), Marvell 6281

Long summary description Iomega iConnect Wireless Data Station:
This is an auto-generated long summary of Iomega iConnect Wireless Data Station based on the first three specs of the first five spec groups.

Iomega iConnect Wireless Data Station. Power consumption (typical): 5 W. Minimum RAM: 256 MB, Minimum system requirements: Microsoft Internet Explorer 6.0, Firefox 1.5 + Apple Safari 2.0, Compatible operating systems: Microsoft Windows XP Home/XP Professional/XP Professional x64; Windows Vista Home Basic/Home.... Weight: 9.52 oz (270 g). Built-in processor: Marvell 6281. Memory and processor: 256MB RAM / 1.0GHz, Dimensions (WxDxH): 6.34 x 5.16 x 1.06" (161 x 131 x 27 mm), Compliance industry standards: IEEE 802.3, IEEE 802.3u

Ports & interfaces
USB 2.0 ports quantity
4
I/O ports
1 x RJ45
Ports quantity *
5
Power
Power consumption (typical)
5 W
System requirements
Minimum RAM
256 MB
Minimum system requirements
Microsoft Internet Explorer 6.0, Firefox 1.5 + Apple Safari 2.0
System requirements
Compatible operating systems
Microsoft Windows XP Home/XP Professional/XP Professional x64; Windows Vista Home Basic/Home Premium/Business/Ultimate, Windows 7 Mac OS X 10.4 + Ubuntu 7.10, Fedora 8, Fedora 7, Fedora Core 6/5, Red Hat Enterprise Linux 5 Desktop/Workstation, Red Hat Enterprise Linux 4 Desktop/Workstation, OpenSUSE 10.3, Debian 4
Weight & dimensions
Weight
9.52 oz (270 g)
Performance
Built-in processor
Marvell 6281
Other features
Memory and processor
256MB RAM / 1.0GHz
Mac compatibility
Yes
Dimensions (WxDxH)
6.34 x 5.16 x 1.06" (161 x 131 x 27 mm)
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Power requirements
100 - 240
Networking features
802.11b/g/n, GbE
Source Testseek summary Average rating
Reviews
Updated:
2016-01-23 15:36:13
Uk has collected 27 expert reviews for Iomega iConnect Wireless Data Station and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techsmart.co.za
Updated:
2016-01-23 15:34:30
The Iomega iConnect Wireless Data Station has no onboard storage capacity of its own, instead it allows users to integrate all their desktop and portable USB storage devices into their network. In our opinion it’s also one of the sleekest and most com...
Bottom line All in all we found the Iomega iConnect to be reliable and easy to use. It executes its function perfectly and for such an affordable device we found it very impressive. If you’d like to keep connected to your external data devices or if you have an e...
0%
theregister.co.uk
Updated:
2016-01-23 15:34:45
"A new version of Iomega Storage Manager is available," the app announces on launch. "Click here to download it." And then it "quits unexpectedly", as Mac OS X politely describes the event, although this happens every time you run it. Click for the upg...
Bottom line The main problems I had with the iConnect mostly dissolved into niggles once I'd applied the firmware upgrade. If Internet access to your drives is important, go for the Pogoplug. Otherwise the iConnect is more generally useful and cheaper, if still...
80%
expertreviews.co.uk
Updated:
2016-01-23 15:35:15
The Iomega iConnect is different from almost all other network attached storage (NAS) devices we've seen. Instead of storing files on an internal hard disk, it depends entirely on external USB hard disks for storage. The lack of an internal disk means...
Bottom line The Iomega iConnect is cheap and has some useful features, but unless you're on a strict budget or have very light file sharing needs its poor performance isn't worth putting up with...
60%
pcadvisor.co.uk
Updated:
2016-01-23 15:35:15
Product Code: 34780 The Iomega iConnect is a clever, stylish and inexpensive device that allows you to access and share information stored on USB devices on both your home network or via the internet. Here's our Iomega iConnect review. So you have t...
Bottom line The Iomega iConnect Wireless Data Station is a neat little device. It isn't a USB 3.0 product, but as SuperSpeed USB is backward-compatible and the extra speed would likely be mitigated by the network's own performance bottlenecks anyway, that drawbac...
70%
maclife.com
Updated:
2016-01-23 15:34:37
NAS for people who don't know (or care) what NAS means Network Attached Storage (NAS) devices are often expensive and tough to set up. While centralized, always-on network storage is a huge win, collecting everything from all your various USB drives to...
Good Perfect for a small household with lots of USB drives hanging around. Easy setup. Cross-platform.
Bad Remote Access software is clunky, and it requires subscription after the first year.
Bottom line The Iomega iConnect is cheaper than an NAS box and great for a small home network, but its limitations mean it isn’t suitable for power users. iConnect Wireless Data Station...
70%
Digitaltrends.com
Updated:
2016-01-23 15:34:45
When you can grab an external hard drive for barely $10 more than the internal equivalent these days, then connect it effortlessly via USB, it’s easy to see why so many people now carry their lives on a mix of thumb drives, portable hard drives, and me...
Good Advanced feature set, Four USB ports, Wired performance similar on par with a PC, Small and unobtrusive...
Bad Extremely slow Wi-Fi performance, Severe reliability issues, Occasionally awkward admin software...
Bottom line A cornucopia of features and low price tag make the iConnect look like a bargain, but slow transfer speeds over Wi-Fi and severe reliability issues hamper its real-life performance...
60%
macworld.com
Updated:
2016-01-23 15:35:15
So you have all this USB storage lying around and you wish you could just put it in some out of the way spot and access it across your home network. For a very reasonable $100, Iomega’s iConnect will let you do that and more, with up to four drives. Co...
Good Puts any USB drive to work as network storage, Full featured...
Bad No FTP access...
Bottom line All in all, the iConnect is a neat little box. If you don’t need remote FTP access, it’s a great way to get started with network storage and media serving. Especially if you have unused USB storage you want to leverage...
70%
pcworld.com_techhive.com
Updated:
2016-01-23 15:35:15
So you have tons USB storage lying around, and you wish that you could just put it in some out-of-the-way spot and access it across your home network. For a very reasonable $100, the Iomega iConnect Wireless Data Station will let you do that and more--...
Good Puts any USB drive to work as network storage, Full featured...
Bad No USB 3.0 support, No FTP access...
Bottom line Affordable device capably turns USB storage into a full NAS setup...
70%
computershopper.com
Updated:
2016-01-23 15:35:44
For years now, the tech media has been reminding you how important it is to back up your data—but how many of you (or us, for that matter) actually do it? It’s difficult and time consuming, right? Wrong. With the growing popularity of networ...
Good Inexpensive NAS solution, Built-in Wi-Fi, Four USB ports, Built-in print server, Mac OS Time Machine support...
Bad Limited remote access, Remote access requires subscription after first year, Some buggy behavior...
Bottom line The iConnect is an easy way to repurpose your existing USB drives as network-attached storage...
75%
pcmag.com
Updated:
2016-01-23 15:35:44
Iomega's iConnect Wireless Data Station has a long and fancy name. It's the same type of USB-based network attached storage device we saw with Pogoplug ($129 direct, ) and with the Seagate FreeAgent DockStar Network Adapter ($99.99 direct, )—it atta...
Good Affordable. Easy to use. Doesn't sacrifice features.
Bad Upload time for a large file using wireless was painfully slow.
Bottom line A unique USB-based NAS, the iConnect can be accessed via wireless as well as via the Web. It's affordable, works well and has an intuitive interface...
70%
macnn.com
Updated:
2016-01-23 15:35:51
Easy to configureCross-platform support802.11n optionPrinter serverMedia serverAffordableEasily upgradeableQuiet Lacks RAID mirroring -Remote access requires paid service after one year As Iomega has continued to expand its range of network stor...
90%
engadget.com
Updated:
2016-01-23 15:36:06
Iomega's iConnect managed to launch during the whirlwind that was CES 2010, so if you didn't quite catch it the first go 'round, here's hoping that you're paying attention today. In essence, the device is fairly simple. It's a small, port-filled slab that...
Good Small and compactSupports wireless printing and HDDsIntegrated WiFi should you need it...
Bad Refuses to work well with mixed platformsTroubleshooting nearly impossibleBundled software is truly awful...
Bottom line At just under $90 on the street, it's really hard to knock Iomega's iConnect. Setup is exceedingly simple, and while it definitely doesn't boast the rock-solid reliability that we would like, we can't truthfully say that we expected as much from something...
0%
smallnetbuilder.com
Updated:
2016-01-23 15:36:06
Devices that take USB hard and flash drives and share them on your network seem to be the current craze. We've looked at products from Ctera [CTERA CloudPlug Reviewed], Cloud Engines [Cloud Engines Pogoplug V2 Reviewed] and Seagate [Seagate FreeAgent...
Good Reads about as fast as USB 2.0 will go, Very flexible backup features including to/from networked shares, Apple Time Machine support, Torrent downloader...
Bad Limited wireless controls, No wireless link / activity light...
Bottom line Marvell Kirkwood-based USB drive to NAS converter with media serving, Torrent downloading and more...
0%
slashgear.com
Updated:
2016-01-23 15:36:13
Sharing files – whether a central document store, a single place for backup or a huge multimedia library – is becoming more popular, and we’re seeing an increasing number of devices promise to take your regular USB storage and make it network-friendly...
0%
Country Distributor
United Kingdom 1 distributor(s)