location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Turtle Beach Ear Force X41 Headset Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Turtle Beach Check ‘Turtle Beach’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ear Force X41
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBS-2170-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Turtle Beach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2022 10:14:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Turtle Beach Ear Force X41 Headset Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headset
  • - Wireless 360.2" (9.15 m)
  • - 20 - 20000 Hz 120 dB
Long product name Turtle Beach Ear Force X41 Headset Wireless :
The short editorial description of Turtle Beach Ear Force X41 Headset Wireless

Ear Force X41, Xbox, 7.1 Ch Dolby Surround Sound
More>>>
Turtle Beach Ear Force X41 Headset Wireless:
The official marketing text of Turtle Beach Ear Force X41 Headset Wireless as supplied by the manufacturer

Wireless Digital RF XBOX 360 Headset with XBOX LIVE Chat and 7.1 Ch Dolby Surround Sound

The Ear Force® X41 is our top-of-the-line XBOX 360® headset featuring 7.1 channel Dolby® surround sound, XBOX LIVE® chat and a digital RF wireless connection for crystal-clear game audio. Combining outstanding comfort with a stunning 360 degree sound field and enhanced online communication, the X41 puts you in the middle of the action so you’ll enjoy a gaming experience that’s second to none.

Playing your favorite XBOX® game with the Ear Force X41 is like having a “secret weapon” in your arsenal. You’ll get a competitive advantage by hearing sound cues that you can’t hear with speakers, such as the soft footsteps of an enemy sneaking up behind you, or the click of a loading weapon far in front of you. By hearing sounds others can’t—and by knowing where they’re coming from—you’ll react faster and take them out before they take you out.

If you’re serious about XBOX 360 gaming, get serious about the sound. Invest in an Ear Force X41 and experience the game the way it was meant to be heard. It will help you to become a better player and you’ll have a lot more fun enjoying your XBOX 360.

Short summary description Turtle Beach Ear Force X41 Headset Wireless:
This short summary of the Turtle Beach Ear Force X41 Headset Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Turtle Beach Ear Force X41, Wireless, 20 - 20000 Hz, 8.47 oz (240 g), Headset

Long summary description Turtle Beach Ear Force X41 Headset Wireless:
This is an auto-generated long summary of Turtle Beach Ear Force X41 Headset Wireless based on the first three specs of the first five spec groups.

Turtle Beach Ear Force X41. Product type: Headset. Connectivity technology: Wireless. Headphone frequency: 20 - 20000 Hz. Wireless range: 360.2" (9.15 m). Weight: 8.47 oz (240 g)

Performance
Product type *
Headset
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
360.2" (9.15 m)
Headphones
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
120 dB
Headphones
Magnet type
Neodymium
Driver unit
1.97" (5 cm)
Microphone
Microphone frequency
50 - 15000 Hz
Weight & dimensions
Weight
8.47 oz (240 g)
Other features
Compatible battery sizes
AAA
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:49:33
Uk has collected 9 expert reviews for Turtle Beach Ear Force X41 Headset Wireless and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
digitalversus.com
Updated:
2016-11-15 02:49:33
Having an optical audio input is one thing, but it's not that great when you also want to be able to hook your console up to your Home Cinema system every now and again. Fortunately, Turtle Beach has realised this and included both an S/P DIF optical a...
Good Good quality audio reproduction, Easy to set up, Compatible with Home Cinema installations...
Bad Batterypowered, Base station only powered by USB, Could lose signal because of the wireless frequencies used...
Bottom line A whole world away from big-brand accessories that aren't designed with gamers in mind, Turtle Beach's X41 is a feature-packed, well-designed and easy to use headset. It's just a shame about those batteries...
80%
impulsegamer.com
Updated:
2016-11-15 02:49:33
Turtle Beach has finally arrived in Australia and XBox 360 gamers can now experience true wireless and 7.1 surround sound through the Turtle Beach Ear Force X41 headset. But you're probably wondering is it any good? The answer is yes and the quality of...
92%
atomicgamer.com
Updated:
2016-11-15 02:49:33
As someone who's always lived in rented apartments where television volume becomes a concern as early as 9pm, I'm on a continuous quest to find the perfect set of gaming headphones. From wired and wireless, to stereo and surround sound, I've had my...
90%
gamingshogun.com
Updated:
2016-11-15 02:49:33
Turtle Beach has been in the gaming headset business for a while now, and their previous Xbox 360 wireless headset, the Ear Force X4, was a solid solution for gamers. However, they have released the new Ear Force X41 and blown the lid off of the consol...
Good Great virtual surround sound, good separation of game audio and chat audio, comfortable...
Bad Relies on AAA batteries.
Bottom line Turtle Beach has brought out the successor to their popular Ear Force X4 wireless Xbox 360 headset with the new Ear Force X41 model. The unit features 2.4 GHz communications as well as a host of new features. Is it worth the $200 dollars? Find out, A...
0%
ztgamerdomain.com
Updated:
2016-11-15 02:49:33
Only serious audiophiles need apply.After tackling both the cheapest line and the more affordable line of gaming headsets from Turtle Beach, I have to say I was excited to put the $200 model through the motions. The X41 is a revamped version of the pre...
Good Incredibly comfortable, Dynamic surround sound, Chat feature works great, Good battery life...
Bad Steep price tag, Some interference...
90%
gizmodo.com
Updated:
2016-11-15 02:49:33
The Ear Force X4 was a rare and wonderful product, the only Xbox 360 wireless surround sound headset to integrate voice chat smoothly into the mix. Now the sequel, the Earforce X41, is even better. The Price $180 (technically $200, but Amazon sells 'e...
0%