KYOCERA logo

KYOCERA TASKalfa 181 SCAN Laser A3 600 x 600 DPI 18 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146975
Info modified on:
07 Mar 2024, 15:34:52
Long product name KYOCERA TASKalfa 181 SCAN Laser A3 600 x 600 DPI 18 ppm:

181 SCAN, 600 x 600dpi, 18ppm, Power PC 440, 128Mb, RJ-45, USB 2.0

KYOCERA TASKalfa 181 SCAN Laser A3 600 x 600 DPI 18 ppm:

- Up to 18 pages A4 and 8 pages A3 per minute
- Time to first copy: 5.7 seconds or less
- Standard network print function
- Optional duplex unit for cost-saving double-sided printing
- 50-sheet duplex document processor for effortless copying, scanning and faxing
- 600 dpi laser technology for crisp text and realistic photos
- 400-sheet paper capacity standard, upgradable to 1,300 sheets
- Long-life components for exceptional efficiency and reliability

The new TASKalfa 181 offers the paper capacity to get your team through a busy day. And with an image resolution of 600 dpi and a grey scale of 256 shades, the image quality is superb. Optional scan and fax functions to provide even greater flexibility. Together with its very compact design and user-friendly operation, it is simply the right choice for your office.

Short summary description KYOCERA TASKalfa 181 SCAN Laser A3 600 x 600 DPI 18 ppm:

KYOCERA TASKalfa 181 SCAN, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, Black

Long summary description KYOCERA TASKalfa 181 SCAN Laser A3 600 x 600 DPI 18 ppm:

KYOCERA TASKalfa 181 SCAN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.