location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150Mbps Wireless N PCI Express Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN781N
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI Express WLAN
  • - 150 Mbit/s
  • - Internal
More>>>
Short summary description TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s:
This short summary of the TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 150Mbps Wireless N PCI Express Adapter, Internal, Wireless, PCI Express, WLAN, 150 Mbit/s

Long summary description TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s:
This is an auto-generated long summary of TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 150Mbps Wireless N PCI Express Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN
Network
Maximum data transfer rate *
150 Mbit/s
Design
Internal *
Yes
Receiver sensitivity
130M: -68dBm@10% PER 108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER
Design
Certification
CE, FCC
System requirements
Compatible operating systems
Win 2000, XP, Vista
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Dimensions (WxDxH)
4.76 x 3.09 x 0.846" (120.8 x 78.5 x 21.5 mm)
Non-operating relative humidity (non-condensing)
10 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 06:37:40
Uk has collected 1 expert review for TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
TP-Link Archer T4U WLAN 867 Mbit/s TP-Link Archer T4U WLAN 867 Mbit/s
(show image)
ARCHER T4U V3 AC1300 Wireless Dual Band USB WiFi Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AC450 Internal USB TP-Link AC450 Internal USB
(show image)
ARCHER T1U AC450 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T9E Internal WLAN 1300 Mbit/s TP-Link Archer T9E Internal WLAN 1300 Mbit/s
(show image)
ARCHER T9E Archer T9E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AC1750 Internal WLAN 1300 Mbit/s TP-Link AC1750 Internal WLAN 1300 Mbit/s
(show image)
ARCHER T8E AC1750 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX432 Internal Fiber 10000 Mbit/s TP-Link TX432 Internal Fiber 10000 Mbit/s
(show image)
TX432 V1 TX432 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4UH USB 867 Mbit/s TP-Link Archer T4UH USB 867 Mbit/s
(show image)
ARCHER T4UH Archer T4UH 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2UH WLAN 433 Mbit/s TP-Link Archer T2UH WLAN 433 Mbit/s
(show image)
ARCHER T2UH V2 AC600 High Gain Wireless Dual Band USB WiFi Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2U WLAN 600 Mbit/s TP-Link Archer T2U WLAN 600 Mbit/s
(show image)
ARCHER T2U V2 AC600 Wireless Dual Band USB WiFi Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link N900 WLAN 450 Mbit/s TP-Link N900 WLAN 450 Mbit/s
(show image)
TL-WDN4200 N900 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN8200ND network card WLAN 300 Mbit/s TP-Link TL-WN8200ND network card WLAN 300 Mbit/s
(show image)
TL-WN8200ND TL-WN8200ND 0.00
(excl. VAT)
0 (incl. VAT)