location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5230 3.2" 1320 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5230
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002P9T5
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5230 3.2" 1320 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.2" 640 x 360 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1320 mAh
Long product name Nokia 5230 3.2" 1320 mAh Black :
The short editorial description of Nokia 5230 3.2" 1320 mAh Black

5230 black, smartphone, 3.2" nHD touchscreen, GPS, 2 Mp 3x zoom, Bluetooth, FM
More>>>
Short summary description Nokia 5230 3.2" 1320 mAh Black:
This short summary of the Nokia 5230 3.2" 1320 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5230, 3.2", 640 x 360 pixels, Black

Long summary description Nokia 5230 3.2" 1320 mAh Black:
This is an auto-generated long summary of Nokia 5230 3.2" 1320 mAh Black based on the first three specs of the first five spec groups.

Nokia 5230. Display diagonal: 3.2", Display resolution: 640 x 360 pixels. Rear camera type: Single camera. Battery capacity: 1320 mAh. Product color: Black. Weight: 4.06 oz (115 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:35:11
Uk has collected 59 expert reviews for Nokia 5230 8.13 cm (3.2") 1320 mAh Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
3g.co.uk
Updated:
2011-08-02 10:35:10
on the Nokia 5230 Phones with some smartphone features are everywhere now, and Nokia does it very well, releasing basic handsets with a selection of smartphone flourishes at a price that won’t break the bank. The Nokia 5230 is an expensive-looking...
Good For Nokia 5230, Nokia Messaging is superb, Ovi Maps gives you free satnav and the camera is better than expected – all for a very reasonable £150.
Bad for Nokia 5230...
Bottom line Not bad for the price. The Nokia 5230 is a good standard handset with some extra smartphone functionality thrown in for a very good price...
60%
pz10.com
Updated:
2011-08-02 10:35:11
When touchscreen handsets start to take over the lower segments of the market you know the rules of the game have changed. The Nokia 5230 is a smartphone but it doesn’t mind rubbing shoulders with the common run of handsets. So, it’s free to explore gr...
0%
trustedreviews.com
Updated:
2014-01-03 20:12:52
Nokia has been somewhat starved of the limelight recently as Apple's iPhone 4 and a whole host of Android handsets have vacuumed up the column inches. However, it's easy to forget just what a broad range of handsets Nokia has on offer at any one time. Tak...
Good Competitively priced, High resolution display, Decent battery life...
Bad Lacks Wi-Fi, OS lacks polish, Resistive display...
Bottom line Like all of Nokia's recent mid-range handsets the phone features onboard GPS and comes with the company's free Ovi Maps service, which provides voice-guided navigation instructions. The Ovi Maps interface has improved a good deal over the last year or so...
80%
canadianreviewer.com
Updated:
2014-01-03 20:12:52
By Gadjo Cardenas SevillaThe Nokia 5230 on Mobilicity is a surprisingly robust and lightweight handset which is heavy on the features. As we test the new entrant's voice and data service, we also had a good opportunity to dissect Nokia's device and its...
80%
techradar.com
Updated:
2014-01-03 20:12:52
One of the great truths about smartphones is that you should always match a phone to your actual needs. The Nokia 5230, despite falling short of expectations, is an intelligent device that offers a wealth of unique features. Whether these features match y...
Good Light and portable, Good battery life, Plenty of apps, Good Bluetooth support, High call quality...
Bad Lack of Wi-Fi, Slow speeds, Touchscreen lags, Confusing menus at times, No physical keyboard...
Bottom line The Nokia 5230 is an intelligent enough device, although doesn't do enough to mark itself out from the rest of the smartphone crowd...
70%
cgena.com
Updated:
2016-12-29 21:59:16
One thing for sure about the is that it targets young audiences. Well at least that is what we think because of the bright color choices for the back cover. The features are so-so. The price range is adequate but it gets questionable when compared to...
Good Good design, 3G, GPS with A-GPS support and maps, good audio quality plus a 3.5 mm headphone jack...
Bad No back covers are sold separately, no Wi-Fi, not a strong option when put against the 5530 XpressMusic...
Bottom line Here is the thing: the phone markets on the back cover. However, it is not stated that it is changeable and the last time we checked they are no covers sold separately so you can change them whenever you like. If you love changeable color back covers...
30%
mobilechoiceuk.com
Updated:
2011-08-02 10:35:10
A reasonable go at the ‘smartphone lite’ type of handset, with higher-end features in Nokia Messaging and Maps. Related links News Nokia E72 to be sold via 3 in May Others to consider Samsung i5700 Galaxy Portal User opinions(0) Add opinion Read all op...
Good Nokia Messaging with support for 10 email accounts and desktop-like features, free sat-nav with Ovi Maps, two-megapixel camera is better than you’d expect, low price for decent feature set...
Bad Sluggish on-screen keyboard with no auto-correct system, paucity of decent apps on Ovi Store, fiddly side-loading SIM slotLook and Feel...
Bottom line A reasonable go at the ‘smartphone lite’ type of handset, with higher-end features in Nokia Messaging and Maps...
60%
Allaboutsymbian.com
Updated:
2011-08-02 10:35:11
The Nokia 5230 breaks new ground for Nokia by being one of their first S60 handsets that has significant reach into the low-end of the market. Available to buy unlocked for under £100 (if you shop around), and packaged up for T-Mobile in the US as a $...
74%
slashphone.com
Updated:
2011-08-02 10:35:11
As we mentioned earlier in the week, SlashPhone received a Nokia 5230 Nuron for review. After giving it ample play time, we’ve come to a stable conclusion about the handset, and we can safely say that while the device has its limitations, we’re sure th...
0%
cgena.com
Updated:
2011-08-02 10:35:11
One thing for sure about the is that it targets young audiences. Well at least that is what we think because of the bright color choices for the back cover. The features are so-so. The price range is adequate but it gets questionable when compared to...
Good Good design, 3G, GPS with A-GPS support and maps, good audio quality plus a 3.5 mm headphone jack...
Bad No back covers are sold separately, no Wi-Fi, not a strong option when put against the 5530 XpressMusic...
Bottom line Here is the thing: the phone markets on the back cover. However, it is not stated that it is changeable and the last time we checked they are no covers sold separately so you can change them whenever you like. If you love changeable color back covers...
30%
gsmarena.com
Updated:
2011-08-02 10:35:11
It may as well have been a matter of routine and habit, but Nokia have achieved another of their goals. The 5230 is ready to take on a segment that’s virtually free of smartphone competition. Giving customers another option is always welcome and it ge...
0%
techtree.com
Updated:
2011-08-02 10:35:11
Nokia held an event in Mumbai today where it announced the launch of three new Nokia music phones in India. Techtree was there to check out the new phones - Nokia 5230, 5530 XpressMusic and 5630 XpressMusic - and present you our hands-on experience wit...
0%
consumersearch.com
Updated:
2014-01-03 20:12:52
Ovi Maps and Ovi Store apps are key assetsWhile the Nokia Nuron isn't exactly on the cutting edge of cell phone technology, critics agree that it's a great value, since the GPS-enabled smartphone includes free navigation via Nokia's Ovi Maps app. "This...
Good Free navigation app, Robust music player, Clear call quality...
Bad No WiFi, Dated user interface, Glitchy touch screen...
0%
macworld.com
Updated:
2014-01-03 20:12:52
It’s handy to have a phone that plays music, can find a restaurant review, and direct you to your hotel in a strange city. But not everyone wants (or can afford) to spend $200 on a cell phone that has all the trimmings. For them, a good option is the N...
Good Top-notch, free turn-by-turn navigation, Excellent call quality and signal sensitivity...
Bad No built-in Wi-Fi, Balky touchscreen...
60%
toptenreviews.com
Updated:
2014-01-03 20:12:52
The Nokia 5230 Nuron offers customers an inexpensive way to stay connected. This budget cell phone offers a touchscreen interface, decent battery life and most importantly high quality. There may only be a few features available on this cell phone...
Good With the Nokia 5230 you have access to a variety of apps through the Nokia Ovi store...
Bad There is no physical keyboard on this budget cell phone.
Bottom line This phone provides high quality at a low cost...
75%
Laptopmag.com
Updated:
2014-01-03 20:12:52
T-Mobile customers looking for a touchscreen smart phone on the cheap could easily be tempted by the Nokia 5230 Nuron from T-Mobile. For $69.99 after the mail-in rebate (or as low as a penny through Amazon), it’s a small, lightweight device that offers...
Good Excellent battery life, Great call quality, Responsive resistive touchscreen, FM radio...
Bad Web browser feels cramped, No integrated Wi-Fi, Lacks multitouch support, Mediocre touchscreen keyboard...
Bottom line This touchscreen smart phone delivers the basics for an affordable price, including free GPS navigation.
60%
phonedog.com
Updated:
2014-01-03 20:12:52
Every now and then, I'll receive a call from a family member, asking about the newest smartphone on the market. Typically, the calls are what I call "curiosity calls" - it's something they've seen on television, but they're not interested in owning...
Bottom line The Nokia Nuron 5230 is a fantastic device for newcomers to the smartphone market. Sure, it's not the device for a power-hungry smartphone aficionado, but Mom could find a lot to like in this device. With stellar battery life and a plethora of PIM...
0%
phonescoop.com
Updated:
2014-01-03 20:12:52
The Nokia Nuron is an S60 5th Edition-based touchphone that's available from T-Mobile. There's been a significant lack of S60 phones from North American operators in recent months, so if S60 is your thing, the Nuron can fill the gap between now and...
Bottom line Review: Nokia 5230 Nuron Form Basics Extras Wrap-up Discuss The Nuron is one of less than a dozen S60 handsets officially available from network operators in the U.S. It is definitely a lower-end device, and doesn't offer all that the 5800 XpressMusic...
0%
mobileburn.com
Updated:
2014-01-03 20:12:52
The Nokia 5230 Nuron is the first touchscreen equipped Nokia S60 smartphone to be sold directly by a major carrier in the United States. While devices like the Nokia 5800, and the Nokia N97, which I loathed, both have sold well overseas, S60 Touch s...
Good Good looks, great call audio, sweet video recording...
Bad Inconsistent UI, poor 3G reception...
Bottom line I really like the design of the Nokia 5230 Nuron that T-Mobile offers. It is a nice looking phone with a nice display and great call audio quality. The lack of good 3G reception worries me greatly since there is no Wi-Fi support, and the constant user...
75%
mobiletechreview.com
Updated:
2014-01-03 20:12:52
Nokia's first affordable touch screen phone, the Nokia 5800 Xpress Music, sold like hotcakes in Europe and was available unlocked with AT&T 3G in the US. No love for T-Mobile folks and no contract subsidies in the US meant not very wide distribution f...
Good Affordable touch screen Nokia with excellent voice and reception, Affordable touch screen Nokia with excellent voice and reception, Affordable touch screen Nokia with excellent voice and reception, Affordabl...
Bad S60 5th Edition still not quite optimized for touch, S60 5th Edition still not quite optimized for touch, S60 5th Edition still not quite optimized for touch, S60 5th Edition still not quite optimized for to...
Bottom line The Nokia Nuron is a pleasant entry level touch screen smartphone. The touch screen and UI aren't up to Android's level but the phone is easy to learn and use, and it's more pocketable than most smartphones. There's social networking for F...
60%
pcmag.com
Updated:
2014-01-03 20:12:52
The 5230 Nuron is a rare bird for Nokia: a subsidized smartphone for T-Mobile subscribers. At $69.99 with a two-year contract, it's much cheaper than buying one of Nokia's unlocked devices. And unlike the Nokia Surge ($79-$279, ) on AT&T, the Symbia...
Good Free Ovi Maps GPS navigation. Very inexpensive for a true smartphone. Sharp camera. Excellent video recorder.
Bad Typing is tough on the resistive screen. OS sluggish and buggy in spots. No Wi-Fi.
Bottom line Despite issues with the Symbian OS and Ovi Store, the Nokia 5230 Nuron is a solid value for T-Mobile subscribers looking for smartphone power on the cheap...
70%
phonearena.com
Updated:
2014-01-03 20:12:52
Nokia’s presence in the US market has dwindled tremendously since the explosion of the modern cell phone era came about during the early portion of this decade. Since then, the only segment where we continue to see Nokia’s focus in the US is profoundly...
Good Simple & swift interface, Responsive resistive touchscreen, Great video recording quality, Good calling quality, Strong battery life, Flash Lite 3.0 Support...
Bad Below average 2megapixel camera, Cheap feeling plastic, Poor video playback capabilities...
Bottom line Struggling to get a foothold in the US smartphone market, Nokia has finally brought a carrier branded S60 5th Edition phone with the Nuron. It's definitely the right direction that the veteran phone maker needs to tackle, but the Nuron only skims the s...
72%
engadget.com
Updated:
2014-01-03 20:12:52
When the Nokia 5800 XpressMusic was released a little more than a year ago, we thoroughly panned it in our review -- put simply, it felt undercooked and uncompetitive in a world where webOS, iPhone OS, and Android were all realities, regardless of Nokia's...
Good Uses non-smartphone data pricingIncludes Ovi Maps with free turn-by-turn navLooks good in white...
Bad No WiFiAlmost identical to the aging 5800 XpressMusicResistive screen...
Bottom line In 1965, a man by the name of Ralph Nader published a book entitled Unsafe at Any Speed, an exposé of the American auto industry that detailed extreme safety shortcomings of cars manufactured at the time. What the heck does that have to do with the Nuron?...
0%
tech-faq.com
Updated:
2014-02-28 02:09:52
When it comes to cell phones that play music, the Nokia 5230-XpressMusic has got it going on! After the advent of cell phones came the era of the camera phone. Now we are into the era of the music player phones. The Nokia 5230-Xpress Music is a cool a...
Good Bluetooth ,Can be used as a speakerphone ,Option of using as a 2-way radio , USB port ,Fast and easy music downloads ,Camera (and secondary videocall camera which is 384x320 pixels) ,Symbian 60 Operating System ,2-inch screen sports a good resolution of 2...
Bad There are a few to note for the Nokia 5230-XpressMusic:Not classified as a Smartphone , No Wi-Fi , No Java Applications ,No ringer profiles ,No data and fax capabilities...
Bottom line If music is your thing and you like the versatility of a cell phone that plays music and gives you good quality communication then the Nokia 5230-XpressMusic is an excellent choice for you to make...
0%
wccftech.com
Updated:
2017-02-05 05:33:17
It was not long ago, touch screen cell phones were very rare and expensive. Within a very short time frame, touch screen devices have appeared and appealed to the masses. Now, in order to dominate the non-touch massive market, these touch devices need to...
Bottom line The 5800 XpressMusic comes heavily recommended as it is loaded with just about everything. Of course, the price of a 5800 will matter a lot to buyers under budget. Launching the 5230 and 5530, Nokia has created an opportunity for user willing to own proba...
0%
Brand Image Article code product Stock Price from
Samsung S8000 3.1" Bada 1080 mAh White Samsung S8000 3.1" Bada 1080 mAh White
(show image)
8808993654307 S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i I5700 3.2" 1500 mAh Black Samsung i I5700 3.2" 1500 mAh Black
(show image)
GT-I5700HKAFOP I5700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 3.1" Bada 1080 mAh Violet Samsung S8000 3.1" Bada 1080 mAh Violet
(show image)
SAS8000VIMP S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy GT-I5700 3.2" Single SIM 3G 0.2 GB 1500 mAh Black Samsung Galaxy GT-I5700 3.2" Single SIM 3G 0.2 GB 1500 mAh Black
(show image)
I5700 GT-I5700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i I5700 3.2" 1500 mAh White Samsung i I5700 3.2" 1500 mAh White
(show image)
GT-I5700WGA I5700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i I5700 E-Plus 3.2" 1500 mAh Black Samsung i I5700 E-Plus 3.2" 1500 mAh Black
(show image)
GT-I5700HKAEPL I5700 E-Plus 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 3.1" Bada 1080 mAh White Samsung S8000 3.1" Bada 1080 mAh White
(show image)
SAS8000WIMP S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i I5700 3.2" 1500 mAh Black Samsung i I5700 3.2" 1500 mAh Black
(show image)
40-00-5922 I5700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 3.1" Bada 1080 mAh Black Samsung S8000 3.1" Bada 1080 mAh Black
(show image)
080587 S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i I5700 3.2" 1500 mAh Black Samsung i I5700 3.2" 1500 mAh Black
(show image)
I5700ZWA I5700 0.00
(excl. VAT)
0 (incl. VAT)