location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C3110 2"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-C3110ZKAFOP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung C3110 2"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2" 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
More>>>
Short summary description Samsung C3110 2":
This short summary of the Samsung C3110 2" data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C3110, Slider, 2", 176 x 220 pixels, 1.3 MP, Bluetooth

Long summary description Samsung C3110 2":
This is an auto-generated long summary of Samsung C3110 2" based on the first three specs of the first five spec groups.

Samsung C3110. Form factor: Slider. Display diagonal: 2", Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. WAP. Bluetooth. FM radio. Standby time (2G): 536 h

Display
Display diagonal *
2"
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
30 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Network
Data network *
GPRS
WAP
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Talk time (2G) *
8.27 h
Standby time (2G) *
536 h
Weight & dimensions
Width
1.95" (49.5 mm)
Depth
0.593" (15.1 mm)
Height
4.04" (102.5 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
USB 2.0
Video capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:54:41
Uk has collected 2 expert reviews for Samsung C3110 5.08 cm (2") but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
cgena.com
Updated:
2016-12-29 03:41:32
If you remember , we mentioned how much style and simplicity was put into the design and features of the phone. Now here comes the C3110 with everything less of what its older sibling has.Like the , the C3110 has the same minimalist style with the usua...
0%
cgena.com
Updated:
2013-11-15 22:54:40
If you remember , we mentioned how much style and simplicity was put into the design and features of the phone. Now here comes the C3110 with everything less of what its older sibling has.Like the , the C3110 has the same minimalist style with the usua...
0%
Brand Image Article code product Stock Price from
LG GB210 1.77" 2.79 oz (79 g) Black LG GB210 1.77" 2.79 oz (79 g) Black
(show image)
GB210.ADEUBK GB210 0.00
(excl. VAT)
0 (incl. VAT)
LG GB210 1.77" 2.79 oz (79 g) Silver LG GB210 1.77" 2.79 oz (79 g) Silver
(show image)
GB210ADEUSV GB210 0.00
(excl. VAT)
0 (incl. VAT)
LG GB210 mobile phone 1.77" 2.79 oz (79 g) Silver LG GB210 mobile phone 1.77" 2.79 oz (79 g) Silver
(show image)
GB210 GB210 0.00
(excl. VAT)
0 (incl. VAT)