location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EVA, model 0C12-B, 50Hz disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVA, model 0C12-B, 50Hz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
283265-B22
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: The enterprise virtual array includes a standardof 3-year onsite, same-day response, and basic installation.
More>>>
HP EVA, model 0C12-B, 50Hz disk array:
The official marketing text of HP EVA, model 0C12-B, 50Hz disk array as supplied by the manufacturer

Reinventing storage with significant gains in performance, scalability, capacity utilization, and storage management.

Short summary description HP EVA, model 0C12-B, 50Hz disk array:
This short summary of the HP EVA, model 0C12-B, 50Hz disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP EVA, model 0C12-B, 50Hz

Long summary description HP EVA, model 0C12-B, 50Hz disk array:
This is an auto-generated long summary of HP EVA, model 0C12-B, 50Hz disk array based on the first three specs of the first five spec groups.

HP EVA, model 0C12-B, 50Hz

Brand Image Article code product Stock Price from
HP EVA, model 2C2D-B, 60 Hz disk array HP EVA, model 2C2D-B, 60 Hz disk array
(show image)
309620-B21 EVA, model 2C2D-B, 60 Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 2C6D-B, 60 Hz disk array HP EVA, model 2C6D-B, 60 Hz disk array
(show image)
283198-B21 EVA, model 2C6D-B, 60 Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 2C12D-B, 60Hz disk array HP EVA, model 2C12D-B, 60Hz disk array
(show image)
283199-B21 EVA, model 2C12D-B, 60Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 8C8D-B, 60Hz disk array HP EVA, model 8C8D-B, 60Hz disk array
(show image)
283263-B21 EVA, model 8C8D-B, 60Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 8C8D-B, 50 Hz disk array HP EVA, model 8C8D-B, 50 Hz disk array
(show image)
283263-B22 EVA, model 8C8D-B, 50 Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 0C6D-B, 60Hz disk array HP EVA, model 0C6D-B, 60Hz disk array
(show image)
283264-B21 EVA, model 0C6D-B, 60Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 0C6D-B, 50 Hz disk array HP EVA, model 0C6D-B, 50 Hz disk array
(show image)
283264-B22 EVA, model 0C6D-B, 50 Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 0C12-B, 60Hz disk array HP EVA, model 0C12-B, 60Hz disk array
(show image)
283265-B21 EVA, model 0C12-B, 60Hz 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 146 GB 10K rpm Fibre Channel disk drive disk array
(show image)
293556-B21 StorageWorks 146 GB 10K rpm Fibre Channel disk drive 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 2C2D-B, 50 Hz disk array HP EVA, model 2C2D-B, 50 Hz disk array
(show image)
309620-B22 EVA, model 2C2D-B, 50 Hz 0.00
(excl. VAT)
0 (incl. VAT)