location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 802.3at/af PoE, 240W, 4 x SFP, DIN-Rail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IGP-1221 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202647
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 10BASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 8000 entries Switching capacity: 24 Gbit/s
  • - Power over Ethernet (PoE)
Long product name LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray :
The short editorial description of LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray

8 x RJ-45, 10/100/1000 Mbps, PoE+, 128MB RAM, 32MB Flash, 24Gbps, 8K, 680 g
More>>>
LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:
The official marketing text of LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray as supplied by the manufacturer

The LevelOne IGP-1221 Industrial Gigabit PoE Switch provides 8 ports of Gigabit RJ45 PoE and 4 ports of Gigabit SFP to enable high speed network at mission-critical environment. The switch is IEEE 802.3af/at compliant, providing power and data over a single Ethernet cable to any PoE device, with a total power budget of 240W, or up to 30W per port. With an industrial-standard DIN-rail mount for easy cabinet deployment, this ruggedized switch is engineered for installation in industrial settings where humidity, dust, high or low operating temperatures or vibrations could cause standard devices to fail.

- IEEE 802.3af/at PoE compliant to simplify deployment and installation
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
- 10/100/1000Mbps wire speed transmission and reception
- 40°C to 75°C operating temperature range

Short summary description LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:
This short summary of the LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne IGP-1221, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:
This is an auto-generated long summary of LevelOne IGP-1221 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray based on the first three specs of the first five spec groups.

LevelOne IGP-1221. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u. DC input voltage: 48 - 57 V. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
8
SFP module slots quantity
4
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Data transmission
Switching capacity *
24 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9216
Packet buffer memory
0.5 MB
Design
Product color
Gray
Reset button
Yes
LED indicators
System
DIN rail mounting
Yes
Country of origin
Taiwan
Safety
UL,CB
Certification
FCC,CE
Performance
Internal memory
128 MB
Flash memory
32 MB
Mean time between failures (MTBF)
512345 h
Power
DC input voltage
48 - 57 V
Power consumption (max)
238.16 W
Power protection features
Short circuit
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
240 W
Operational conditions
Operating temperature (T-T)
-40 - 75 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
2.44" (62 mm)
Depth
5.12" (130 mm)
Height
5.31" (135 mm)
Weight
24.7 oz (700 g)
Packaging data
Quick start guide
Yes
Manual
Yes
Package type
Box
Package width
10" (255 mm)
Package depth
8.15" (207 mm)
Package height
3.35" (85 mm)
Package weight
31.7 oz (900 g)
Logistics data
Master (outer) case width
20.5" (520 mm)
Master (outer) case length
17.5" (445 mm)
Master (outer) case height
8.66" (220 mm)
Harmonized System (HS) code
85176990
Master (outer) case weight
5.29 lbs (2.4 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)