location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Optima Grip electric stapler 20 sheets Permanent stapling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optima Grip Electric Stapler Silver/Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102348 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252047975
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rexel Optima Grip electric stapler 20 sheets Permanent stapling
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Staples up to 20 sheets of paper at once (80 gsm)
  • - Designed for desktop or handheld stapling
  • - Switch between manual and auto stapling mode depending on the stapling task
  • - Features a 26mm paper insertion depth for flexible stapling
  • - Jam free technology provides perfect stapling, every time.
  • - Use with Rexel Optima No. 56 (26/6) staples
  • - Dual powered by a mains adaptor (included) or 4x AA batteries (not included).
  • - Ergonomic design for comfortable stapling
Guarantee: 5 years
Long product name Rexel Optima Grip electric stapler 20 sheets Permanent stapling :
The short editorial description of Rexel Optima Grip electric stapler 20 sheets Permanent stapling

Optima Grip 20 Sheet Electric Stapler
More>>>
Short summary description Rexel Optima Grip electric stapler 20 sheets Permanent stapling:
This short summary of the Rexel Optima Grip electric stapler 20 sheets Permanent stapling data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Optima Grip, 20 sheets, Front, 1.02" (2.6 cm), Black, Silver, AC/Battery, AA

Long summary description Rexel Optima Grip electric stapler 20 sheets Permanent stapling:
This is an auto-generated long summary of Rexel Optima Grip electric stapler 20 sheets Permanent stapling based on the first three specs of the first five spec groups.

Rexel Optima Grip. Stapling capacity: 20 sheets, Staples loading system: Front, Throat depth (max): 1.02" (2.6 cm). Power source: AC/Battery, Compatible battery sizes: AA, Power plug type: Type G. Width: 2.17" (55 mm), Depth: 7.48" (190 mm), Height: 2.76" (70 mm)

Brand Image Article code product Stock Price from
Rexel

Rexel 2101197 electric stapler 30 sheets
(show image)
2101197 Stella30 Electric Cartridge Stapler Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Stella 70 electric stapler 70 sheets
(show image)
2101198 Stella70 Electric Cartridge Stapler EU 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Polaris Electric electric stapler 20 sheets
(show image)
2101199 Polaris1420 Stapler/Punch Combi EUropean 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Optime 20 electric stapler 20 sheets Permanent stapling
(show image)
2102350 Optima 20 Electric Stapler Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)