location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5093 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203026
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:30
The date of the most recent change of the data-sheet in Icecat's system
Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-5093 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8-Megapixel high-definition resolution
  • - Video compression: H.264, H.265
  • - Built-in infrared LEDs for night viewing up to 50m
  • - Weatherproof IP67-rated housing
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
Long product name LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall :
The short editorial description of LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall

8MP, IP, 3840 × 2160px, 30 fps, 1/3~1/100000 sec, CMOS 1/2.5", Fast Ethernet, PoE 802.3af, IR LEDs
More>>>
LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:
The official marketing text of LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall as supplied by the manufacturer

The LevelOne FCS-5093 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 8-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5093 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:
This short summary of the LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-5093, IP security camera, Indoor & outdoor, Wired, CE/FCC, Ceiling/wall, White

Long summary description LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:
This is an auto-generated long summary of LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall based on the first three specs of the first five spec groups.

LevelOne FCS-5093. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Minimum illumination: 0.01 lx, Field of view (FOV) angle: 79°, Camera shutter speed: 1/3 - 1/100000 s. Sensor type: CMOS, Optical sensor size: 1/2.5". Fixed focal length: 0.157" (4 mm)

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE/FCC
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product color *
White
LED indicators
Power
International Protection (IP) code
IP67
Country of origin
China
Camera
Minimum illumination
0.01 lx
Field of view (FOV) angle
79°
Camera shutter speed
1/3 - 1/100000 s
Image sensor
Optical sensor size
1/2.5"
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Number of lenses *
1
Maximum aperture number
2
Fixed focal length
0.157" (4 mm)
Night vision
Night vision *
Yes
Night vision distance
50 m
LED type
IR
Video
Maximum resolution *
3840 x 2160 pixels
Total megapixels *
8 MP
Video formats supported
AVI
Video compression formats
H.264, H.265, M-JPEG
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2560 x 1440, 2560 x 1920, 3840 x 2160
Frame rate
30 fps
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Privacy masking
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3af, IEEE 802.3at
Supported network protocols
TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,SMTP, SNMP, IGMP, 802.1X, QoS, IPv6
Wi-Fi *
No
Bluetooth *
No
Number of users
32 user(s)
Quality of Service (QoS) support
Yes
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Storage
Maximum memory card size
128 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Interface
RJ-45
Security
Password protection
Yes
IP address filtering
Yes
Intelligent Video Surveillance (IVS) system features
Face detection
Anti-flicker
Yes
Heartbeat
Yes
Mirror
Yes
Digital watermark
Yes
Management features
Web browser
Yes
Reset button
Yes
Behavior analysis
Intrusion detection, Line crossing detection, Object removal detection, Unattended baggage detection
Power
Power source type *
PoE
Power consumption (typical)
7.5 W
Power consumption (Power over Ethernet (PoE))
9.5 W
DC output voltage
12
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
13.1" (332.7 mm)
Depth
13.1" (332.7 mm)
Height
5.67" (144.1 mm)
Weight
4.17 lbs (1.89 kg)
Packaging data
Package width
7.48" (190 mm)
Package depth
7.09" (180 mm)
Package height
15.2" (385 mm)
Package weight
3.81 lbs (1.73 kg)
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Manual
Yes
Resource CD
Yes
Other features
Data transfer rate
16 Mbit/s
Browser supported
IE8+, Chrome 31.0-44, Firefox 30.0-51, Safari 8.0+
Logistics data
Master (outer) case width
22" (560 mm)
Master (outer) case length
15.9" (405 mm)
Master (outer) case height
23.2" (590 mm)
Master (outer) case weight
33.5 lbs (15.2 kg)
Quantity per master (outer) case
9 pc(s)
Brand Image Article code product Stock Price from
LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling
(show image)
FCS-4051 GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
FCS-5096 GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall
(show image)
FCS-5095 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3098 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling LevelOne FCS-3098 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling
(show image)
FCS-3098 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling
(show image)
FCS-3096 Gemini IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3097 security camera Dome IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall LevelOne FCS-3097 security camera Dome IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall
(show image)
FCS-3097 GEMINI Zoom Dome IP Network Camera, 5-Megapixel, H.265, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall
(show image)
FCS-5094 GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5101 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5104 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5102 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5102 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5102 HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)