Bestway logo

Bestway 51134 baby bath Vinyl Multicolor

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149939
Info modified on:
14 Mar 2024, 19:46:03
Long product name Bestway 51134 baby bath Vinyl Multicolor:

Up, In & Over 30" x 19" x 13"/76cm x 48cm x33cm Squeaky Clean Inflatable Baby Bath

Bestway 51134 baby bath Vinyl Multicolor:

- 76cm x 48cm x 33cm / 30” x 19” x 13”
- Safety valves
- Sturdy pre-tested vinyl
- Inflatable ribbed floor provides added comfort and prevents slipping
- Great for travel – easy to inflate and deflate
- Fish shaped thermometer can be used as a toy for kids; also can be used to examine the water temperature
- Built-in soft stopper at bottom to prevent kids from sliding down
- Ideal for 0 to 1 year old
- Repair patch
- Full color box
- 0.27 mm (10.8 ga.) vinyl Contents: One baby tub, one thermometer, repair patch

Short summary description Bestway 51134 baby bath Vinyl Multicolor:

Bestway 51134, Inflatable, Vinyl, Multicolor

Long summary description Bestway 51134 baby bath Vinyl Multicolor:

Bestway 51134. Material: Vinyl, Product color: Multicolor, Coloration: Monochromatic. Width: 13" (330 mm), Depth: 29.9" (760 mm), Height: 18.9" (480 mm). Quantity per pallet: 384 pc(s), Minimum order quantity: 8 pc(s). Package width: 7.8" (198 mm), Package depth: 7.8" (198 mm), Package height: 2.56" (65 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.