location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43156 pool/beach float Blue, White Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
63" x 34"/1.60m x 86cm Summer Vibes
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43156
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928099 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:49:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 43156 pool/beach float Blue, White Vinyl Floating mattress
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.60m x 86cm / 63” x 34”
  • - Safety valves
  • - Sturdy pre-tested vinyl
  • - 3 air chambers
  • - Comfortable headrest
  • - Full color box
  • - Heavy-duty repair patch
  • - Max. load capacity: 90kg
  • - Numbers of users: 1 adult
  • - 0.22 mm (8.8 ga.) vinyl Content: One lounge, Heavy-duty repair patch
Long product name Bestway 43156 pool/beach float Blue, White Vinyl Floating mattress :
The short editorial description of Bestway 43156 pool/beach float Blue, White Vinyl Floating mattress

63" x 34"/1.60m x 86cm Summer Vibes
More>>>
Short summary description Bestway 43156 pool/beach float Blue, White Vinyl Floating mattress:
This short summary of the Bestway 43156 pool/beach float Blue, White Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43156, Blue, White, Floating mattress, Vinyl, 198.4 lbs (90 kg), 33.9" (860 mm), 63" (1600 mm)

Long summary description Bestway 43156 pool/beach float Blue, White Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 43156 pool/beach float Blue, White Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 43156. Product color: Blue, White, Product type: Floating mattress, Material: Vinyl. Width: 33.9" (860 mm), Depth: 63" (1600 mm), Weight: 27.7 oz (785 g). Package width: 7.8" (198 mm), Package depth: 7.8" (198 mm), Package height: 2.17" (55 mm). Quantity per pallet: 392 pc(s), Minimum order quantity: 8 pc(s)

Features
Product color *
Blue, White
Material *
Vinyl
Product type *
Floating mattress
Maximum load weight
198.4 lbs (90 kg)
Chambers quantity
3
Headrest
Yes
Safety valve
Yes
Intrastat code
39269097
Weight & dimensions
Width
33.9" (860 mm)
Depth
63" (1600 mm)
Weight
27.7 oz (785 g)
Weight & dimensions
Thickness
0.00866" (0.22 mm)
Packaging data
Package width
7.8" (198 mm)
Package depth
7.8" (198 mm)
Package height
2.17" (55 mm)
Package volume
21000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
392 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Article code product Stock Price from
Bestway 43119 pool/beach float Black, Blue Floating island Bestway 43119 pool/beach float Black, Blue Floating island
(show image)
43119 43119
Bestway 43138 pool/beach float Blue, Green Vinyl Floating lounge chair Bestway 43138 pool/beach float Blue, Green Vinyl Floating lounge chair
(show image)
43138 43138
Bestway 43108 pool/beach float Blue, White Vinyl Swim seat Bestway 43108 pool/beach float Blue, White Vinyl Swim seat
(show image)
43108 Coolerz Inflatable Swim Ring Φ1.19m