location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron LX Series Desk Mount LCD Arm monitor mount / stand 34" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LX Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk Mount LCD Arm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-241-026 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833011463 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 09:59:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron LX Series Desk Mount LCD Arm monitor mount / stand 34" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offers ergonomic monitor positioning using patented Constant Force™ Technology
  • - Places screen in the best view to tackle each to-do
  • - Streamlined look enhances your work area
  • - Built for years of use by passing our 10,000-cycle motion test
Guarantee: 10 years
Long product name Ergotron LX Series Desk Mount LCD Arm monitor mount / stand 34" Black :
The short editorial description of Ergotron LX Series Desk Mount LCD Arm monitor mount / stand 34" Black

LX Desk Monitor Arm
More>>>
Short summary description Ergotron LX Series Desk Mount LCD Arm monitor mount / stand 34" Black:
This short summary of the Ergotron LX Series Desk Mount LCD Arm monitor mount / stand 34" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron LX Series Desk Mount LCD Arm, 24.9 lbs (11.3 kg), 34", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Black

Long summary description Ergotron LX Series Desk Mount LCD Arm monitor mount / stand 34" Black:
This is an auto-generated long summary of Ergotron LX Series Desk Mount LCD Arm monitor mount / stand 34" Black based on the first three specs of the first five spec groups.

Ergotron LX Series Desk Mount LCD Arm. Maximum weight capacity: 24.9 lbs (11.3 kg), Maximum screen size: 34", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: 75. Product color: Black

Comfortable fit

Full monitor movement and improved ergonomics

More motion

Luxury arm easily adjusts monitors up to 34" in size

Saves space

Places screen in the best view to tackle each to-do

Sleek build

Streamlined look enhances your work area

Easy storage

Folds to fit under storage shelves or cabinets

Quality design

Built for years of use by passing our 10,000-cycle motion test

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:24:11
Uk has collected 10 expert reviews for Ergotron LX Series Desk Mount LCD Arm monitor mount / stand 86.4 cm (34") Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
connectreviews.com
Updated:
2011-07-31 04:24:03
Ergonomics have always been an important part in your life, whether you work at home or in an office. Today, we have a product review that will make your life a whole lot easier for you. It’s the Ergotron LX Desk Mount monitor arm. The LX Desk Mount...
90%
Thetechlounge.com
Updated:
2011-07-31 04:24:09
Lets start out by stating the blatantly obvious; LCD monitors have a huge benefit over CRT monitors in that they better utilize your desks real estate. These days, you can have a rather large display sitting on your desk and still have plenty of room...
Good Available in black or silver, Good height and reach, Plenty of articulation, Two methods of mounting to desk, Sturdy and wellbuilt, Builtin cable management, Adjustable tension on most pivot points...
Bad Landscape/portrait pivot could be better, Some pivot points could be tighter...
Bottom line Overall, I was very impressed with the Ergotron LX Desk Mount LCD Arm. While monitor arms are a little pricy, the LX has a lot to offer and at a very reasonable price. The arm has very good height and reach, and when coupled with the many points of art...
0%
examiner.com
Updated:
2014-12-10 03:19:30
Ergotron, Inc. produces a diverse set of products (such as desk mounts, wall mounts, workstations, and carts) that are all aimed at improving how technology is attached and/or stored with an overall goal of improving efficiency.The author's home office co...
100%
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)