Technicake TC2029, Madeleine pan, Black, PTFE, 6.3" (160 mm), 13.8" (350 mm), 1 pc(s)
Technicake TC2029. Type: Madeleine pan, Product color: Black, Material: PTFE. Width: 6.3" (160 mm), Depth: 13.8" (350 mm). Quantity per pack: 1 pc(s)