APC logo

APC E15-GR power distribution unit (PDU) Beige

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140381
Info modified on:
04 Apr 2019, 03:53:50
Guarantee:
3 years (all other countries), Lifetime (European Union countries only)
Long product name APC E15-GR power distribution unit (PDU) Beige:

Personal SurgeArrest 5 Outlet 230V

APC E15-GR power distribution unit (PDU) Beige:

Personal SurgeArrest 5 Outlet 230V - Surge Protection for Personal Computers and Electronic Equipment.


Features:

- Catastrophic Event Protection

- Cord Management

- Protection working indicator

- Resettable circuit breaker

- Site wiring fault indicator

- Transformer Block Spacing

Short summary description APC E15-GR power distribution unit (PDU) Beige:

APC E15-GR, Beige, 230 V, 230 V, 12.2 x 5.12 x 2.32" (310.9 x 130 x 58.9 mm), 27.2 oz (770 g), 0 - 40 °C

Long summary description APC E15-GR power distribution unit (PDU) Beige:

APC E15-GR. Product color: Beige. Nominal input voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 12.2 x 5.12 x 2.32" (310.9 x 130 x 58.9 mm), Weight: 27.2 oz (770 g). I/O ports: Number of Outlets - 5 Receptacle Style - CEE 7 Schuko

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.