location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5740 + GN783AT + NM274AT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BVU899AT8
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - N280 1.66 GHz
  • - 1 GB
  • - 2 GB
  • - Windows Embedded Standard 2009
Long product name HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280 :
The short editorial description of HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280

Intel Atom N280 (1.66 GHz, 512KB, 667MHz), 2GB Flash RAM, 1GB DDR3 SODIMM, no OS + Integrated Work Center Stand (GN783AT) + LA2205wg 22" Widescreen LCD Monitor (NM274AT)
More>>>
HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280:
The official marketing text of HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280 as supplied by the manufacturer

The HP t5740 Flexible Series Thin Client is designed with the latest technologies to deliver a true PC experience for Citrix, Windows and VDI connectivity, plus legacy host support, multimedia and business class web browsing.

Features

Leading-edge technology
- The Intel Atom N280 processor and GL40 chipset, DDR3 RAM, and high-resolution, wide-screen monitor support yields impressive performance and dependability.

Windows Embedded Standard 2009
- Users enjoy a familiar computing experience, with the latest browser, media player, and HP value-added software; and support for local applications.

Industry-leading flexibility
- Extend system life by upgrading memory, adding a secondary solid state flash drive, or adding PCIe X4 cards with the optional Expansion Module (sold separately).

Exceptionally simple experiences
- Quickly deploy simple, familiar and more reliable computing experiences with the industry’s most comprehensive suite of management tools. HP RDP Enhancements software enables a rich client virtualization experience.

Short summary description HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280:
This short summary of the HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5740 + GN783AT + NM274AT, 1.66 GHz, N280, 533 MHz, 0.512 MB, 1 GB, 2 GB

Long summary description HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280:
This is an auto-generated long summary of HP t5740 + GN783AT + NM274AT 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) N280 based on the first three specs of the first five spec groups.

HP t5740 + GN783AT + NM274AT. Processor frequency: 1.66 GHz, Processor model: N280, Processor front side bus: 533 MHz. Internal memory: 1 GB. Total storage capacity: 2 GB. Maximum graphics card memory: 64 MB. Audio system: 16-bit stereo

Processor
Processor frequency *
1.66 GHz
Processor model
N280
Processor front side bus
533 MHz
L2 cache
0.512 MB
Memory
Internal memory *
1 GB
Storage
Total storage capacity *
2 GB
Graphics
Maximum graphics card memory
64 MB
Audio
Audio system
16-bit stereo
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
Parallel ports quantity
1
Serial ports quantity
1
Display
Display included *
Yes
Display resolution
1680 x 1050 pixels
Display diagonal
22"
Software
Operating system installed *
Windows Embedded Standard 2009
Power
Power supply
65 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Certificates
Country of origin
China
Weight & dimensions
Weight
3.48 lbs (1.58 kg)
Other features
Dimensions (W x D x H) with stand
1.73 x 8.74 x 10.5" (44 x 222 x 266.7 mm)
Browser supported
Internet Explorer 7
Networking features
Gigabit Ethernet
ROM type
Flash