location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Desktop MK710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002420 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206020948
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 328514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power-Packed Combo: This wireless keyboard and optical mouse provide reliable power and connectivity when it's needed, with a battery life of up to 3 years
  • - Simply Comfortable: The wireless keyboard features Logitech Incurve keys, cushioned palm restand mouse contoured to fit in the right hand that keep you comfortable for hours while navigating the web
  • - Advanced Scrolling: This wireless mouse comes with a hyper-fast scroll wheel with 2 modes - that lets you switch between speed and precision, so you can fly through documents or go line-by-line, and switch with them touch of a button.
  • - Instant Status: An LED dashboard along the top of the wireless keyboard gives you an at-a-glance icon status displaying your battery, caps lock, scroll lock and num lock
  • - Advanced Connectivity: Strong and reliable wireless keyboard and mouse combo via the small Logitech Unifying USB-receiver that can be paired with up to 6 compatible logitech peripherals
  • - Upgrade: To Logitech MK850 Combo for advanced productivity with Bluetooth/USB connectivity and multi-computer control via FLOW technology
Guarantee: 3 years
Long product name Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black :
The short editorial description of Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black

Wireless Desktop MK710
More>>>
Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black:
The official marketing text of Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black as supplied by the manufacturer

The Logitech® Wireless Desktop MK710. Where comfort and productivity go hand-in-hand. This low-profile keyboard features concave Logitech Incurve keys™ that position your fingers properly, and their softly rounded edges invite your fingertips to glide from key to key. Up to three-year battery life for both keyboard and mouse practically eliminates the need to replace batteries.* Hyper-fast scrolling lets you fly through long documents, or shift to precise click-to-click scrolling. An LCD dashboard lets you know—for example—that Caps Lock is on, before you type an entire page. And the tiny Logitech Unifying receiver stays in your laptop and lets you connect another compatible wireless mouse or number pad.

* Keyboard battery life calculation based on an estimated two million keystrokes/year in an office environment. User experience may vary. Mouse battery life may vary based on user and computing conditions.

Short summary description Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black:
This short summary of the Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK710 Performance, Full-size (100%), Wireless, RF Wireless, QWERTZ, Black, Mouse included

Long summary description Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black:
This is an auto-generated long summary of Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black based on the first three specs of the first five spec groups.

Logitech MK710 Performance. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ, Keyboard number of keys: 110. Wrist rest. Recommended usage: Home. Product color: Black. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
110
Keyboard keys operating life
10 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
6
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Key travel distance
0.134" (3.4 mm)
Frequency band
2.4 GHz
Spill-resistant up to
60 ml
Angle adjustment (max)
On/off switch
Yes
Certification
CE FCC CB
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
Yes
Adjustable keyboard height
Yes
Product color *
Black
Protection features
Spill resistant
Built-in display
Yes
Display type
LCD
LED indicators
Yes
Features
Wireless range
393.7" (10 m)
Plug and Play
Yes
USB 2.0 ports quantity
1
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Auto power off
Yes
Service life of battery
36 month(s)
Battery type
AA
Number of batteries supported
2
Mouse
Mouse included *
Yes
Mouse
Form factor
Right-hand
Movement detection technology
Optical
Movement resolution
1000 DPI
Buttons quantity
5
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Hyper-fast scrolling
Yes
Mouse battery type
AA
Number of batteries (mouse)
2
System requirements
Windows operating systems supported
Windows 10, Windows 11
Minimum system requirements
USB CD-ROM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
18.1 x 9.53 x 1.22" (460 x 242 x 31 mm)
Keyboard weight
31.9 oz (905 g)
Mouse dimensions (WxDxH)
2.8 x 1.65 x 4.29" (71 x 42 x 109 mm)
Mouse weight
4.76 oz (135 g)
Packaging data
Package width
2.94" (74.6 mm)
Package depth
18.9" (481 mm)
Package height
9.94" (252.4 mm)
Package weight
3.79 lbs (1.72 kg)
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Receiver dimensions (WxDxH)
0.736 x 0.24 x 0.567" (18.7 x 6.1 x 14.4 mm)
Receiver weight
0.0635 oz (1.8 g)
Other features
Internal
No
Compatible operating systems
Windows (XP, Vista, 7, 8, 10 and later)
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060209415
Master (outer) case width
12.5" (317 mm)
Master (outer) case length
19.4" (492 mm)
Master (outer) case height
10.6" (268 mm)
Master (outer) case weight
16.8 lbs (7.64 kg)
Quantity per pallet
112 pc(s)
Number of cartons per pallet
28 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:45:37
Uk has collected 38 expert reviews for Logitech Wireless Desktop MK710 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-17 17:45:37
Giving my keyboard and mouse a rest from the usual pounding gave me the opportunity to check out an offering from Logitech...
56%
expertreviews.co.uk
Updated:
2011-08-17 17:45:37
Logitech’s stylish MK710 keyboard benefits from smooth-action keys that feel great to type on. However, as with the cheaper Logitech MK520 there’s no Context key, which is a real shame. Media shortcut buttons are found at the top of the keyboard, with...
Bottom line This is a good keyboard and mouse set, but it’s also very expensive and similar quality alternatives such as Logitech’s MK520 are better value...
60%
techadvisor.co.uk
Updated:
2011-08-17 17:45:37
Product Code: 920-002429 The Logitech Wireless Desktop MK710 is a wireless keyboard and mouse bundle that operates from a single USB dongle. As wireless devices take over the office, some users – particularly those who review IT peripherals for a liv...
Bottom line As we’ve come to expect from Logitech, both the Logitech Wireless Desktop MK710 keyboard and mouse are attractive, high-quality peripherals. We do have reservations about the keyboard's muffled typing action, and both devices are surprisingly large fo...
80%
alphr.com
Updated:
2011-08-17 17:45:37
For most people, a keyboard and mouse set is a cursory afterthought - as long as it's cheap and comfortable, it will do. Logitech's Wireless Desktop MK710 set has a mighty task on its hands to justify an eye-watering £76 exc VAT price tag. The feature...
Bottom line A couple of nice advanced features, but an odd mouse and a high price limit appeal...
50%
v3.co.uk
Updated:
2011-08-17 17:45:37
With its smooth, curved edges and stylish design, the Wireless Desktop MK710 keyboard and mouse set is an instant eye-pleaser.The set comprises Logitech’s new MK700 keyboard and the M705 laser mouse, both of which connect to the PC using a supplied min...
Good Extra-long battery life; padded wrist rest; comfortable mouse...
Bad Cramped keyboard; no Windows Context key; mouse will not suit left-handed users...
Bottom line The excellent battery life is impressive, but the keyboard is hampered by its cramped, low-profile design Good points Extra-long battery life; padded wrist rest; comfortable mouse Bad points Cramped keyboard; no Windows Context key; mouse will not sui...
60%
computeractive.co.uk
Updated:
2011-08-17 17:45:37
With its smooth, curved edges and stylish design, the Wireless Desktop MK710 keyboard and mouse set is an instant eye-pleaser.The set comprises Logitech’s new MK700 keyboard and the M705 laser mouse, both of which connect to the PC using a supplied min...
Good Extralong battery life; padded wrist rest; comfortable mouse...
Bad Cramped keyboard; no Windows Context key; mouse will not suit lefthanded users...
Bottom line The excellent battery life is impressive, but the keyboard is hampered by its cramped, low-profile design...
60%
digitalversus.com
Updated:
2011-08-17 17:45:37
The mouse: M705 The mouse supplied in this pack is the Marathon Mouse M705 that we tested not too long ago. It has several good points, starting with its huge 3-year battery life (like the keyboard). We also liked its nice, sculpted design, the two th...
Good Pluses, Good battery life: 3 years, M705 mouse better for small hands, Practical LCD screen, Plenty of shortcuts, A good option for anyone who's not keen on 'laptop' style keys...
Bad Minuses, Longer key travel can take a bit of getting used to, M705 mouse better for small hands, No backlighting, For the same price, you could pick up the keyboard and mouse of your choice separately...
80%
smh.com.au
Updated:
2011-11-05 13:25:47
FAR too often the keyboard and mouse supplied with your desktop PC are in the same league as the tyres on a new car: they're good enough for the job but worth upgrading when the time comes. If that time is at hand for your keyboard and mouse but the...
80%
techgeek.com.au
Updated:
2014-03-23 03:47:06
Logitech, one of the leading computer peripheral companies, has brought out their new MK710 Wireless Desktop. This combo features Logitech's new Incurve Keys (TM), has a three year battery life and we have been given it to test and use with our up and com...
Good 3 Year Battery Life, Unifying Receiver, Wireless, Comfortable...
Bad Drops out occasionally, not great for gaming...
95%
techsmart.co.za
Updated:
2014-03-23 03:47:06
Logitech has always been known for high quality peripherals, and it’s no different with the Logitech Wireless Desktop MK710 combo.The package includes the MK700 keyboard, the Marathon Mouse M705 and Logitech’s tiny unifying receiver that enables wirele...
Bottom line At the end of the day the Logitech MK710 wireless keyboard and mouse combo is a high quality package with lots of productivity enhancing features which shouldn’t leave anyone disappointed. It’s easy to install, easy to use and very comfortable, perfect...
0%
uk.hardware.info
Updated:
2014-08-21 07:54:35
You can't avoid having to purchase a new keyboard or a new mouse every once in a while. Desktop sets which combine both are relatively inexpensive; that is what people seem to think, at least. We tested twelve sets ranging from approximately 20 to 90 eu...
Bottom line The twelve desktop sets leave us somewhat disappointed. Those who are looking for a truly excellent keyboard and mouse are better off purchasing them separately. Something we just can't understand is the urge of manufacturers to 'improve' their keyboard...
0%
pcmag.com
Updated:
2011-08-17 17:45:37
While it may not have the comfort curve of the Microsoft Bluetooth Mobile Keyboard 6000 ($89.95 direct, 4 stars), the Logitech Wireless Desktop MK700 keyboard offers a great feature set and comfortable typing experience. It's coupled with the Marathon...
Good Wireless Unifying USB. Comfortable palm rest. Excellent typing experience. Numeric pad. Designated function and media buttons. LED dash.
Bad Glossy frame attracts smudging.
Bottom line Go wireless with Logitech's Desktop MK710 and upgrade your typing and navigating experience with comfort. Buy it now...
90%
insidehw.com
Updated:
2011-08-17 17:45:37
Many of us dislike cables to the point of doing absolutely everything possible to get rid of them. The obvious thing to do is to buy a wireless mouse and keyboard. However, you’ll immediately hit into a major wall - the price. Wireless kits tend to be...
0%
testseek.com/labs
Updated:
2011-08-17 17:45:37
Normally when we review mice or keyboards we go for high end stuff directed towards gamers. This time we are instead looking at an office/multimedia type mouse and keyboard combo, the Logitech Wireless Desktop MK710.Here are the specifications:Logitech...
Good Construction quality and materials, Ergonomics, Extra features, Comfort of use, Drivers with excellent functionality...
Bad High price, Poor LCD screen, Too small mouse...
Bottom line Logitech usually do solid products and they have succeeded here as well. However there are some minor faults which I recommend them to fix for newer revisions of this product.One of the things that annoyed me a bit was the low luminosity of the LCD scr...
81%
consumersearch.com
Updated:
2011-08-31 03:18:36
Although it's relatively new to the market, the Logitech Wireless Desktop MK710 earns a handful of kudos for being a comfortable mouse and keyboard combo that's excellent for everyday use. Packed with features such as customizable function keys, media...
Good Comfortable wrist rest, LED panel, Tactile key response, Unifying receiver...
Bad Small mouse, Fingerprint magnet...
0%
toptenreviews.com
Updated:
2012-03-22 01:04:02
Logitech is famous for its broad range of computer peripherals, remote controls and many other high-end gadgets that make interacting with our most essential and entertaining electronics more enjoyable. The products consistently enhance productivit...
Good The mouse is very comfortable to use...
Bad The mouse doesn't work on glass surfaces...
Bottom line The Logitech Wireless Desktop 710 is the softest and quietest keyboard in our comparison. Our group of testers found it comfortable to use, but some didn't like how soft the keys are. The mouse received one of the highest ratings for comfort, although it'...
0%
pocnetwork.net
Updated:
2019-12-11 14:51:24
We have been swapping out a number of mouse/keyboard combos across the office the last week or so, replacing the Logitech MK700 option we have been using at most workstations/offices for a quite a while now (we originally switched to the original units ba...
Bottom line It seems to be a good upgrade since the previous combo set. Our only stinks were the fact that the mouse was a little smaller, the scroll wheel in hyper-mode is a little messy at times, and of course the “Smooth Scroll” glitch (which caused us to lower ou...
70%
Brand Image Article code product Stock Price from
Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black
(show image)
920-008221 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy keyboard Gaming USB QWERTZ German Black
(show image)
920-008087 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum keyboard Gaming USB QWERTZ German Black
(show image)
920-008013 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTZ German Gray, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTZ German Gray, White
(show image)
920-008034 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTZ German Black
(show image)
920-007740 G810 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 keyboard Mouse included Home USB QWERTZ German Gray Logitech MK235 keyboard Mouse included Home USB QWERTZ German Gray
(show image)
920-007905 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTZ German Blue Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTZ German Blue
(show image)
920-007567 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Gray Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Gray
(show image)
920-007566 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German White
(show image)
920-007128 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German Black Logitech K400 Plus Tv keyboard Home RF Wireless QWERTZ German Black
(show image)
920-007127 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)
Disclaimer Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black:
Disclaimer

©2010 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies.
All other trademarks are the property of their respective owners.