location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SPEEDLITE 550EX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPEEDLITE 550EX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2261A019
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon SPEEDLITE 550EX :
The short editorial description of Canon SPEEDLITE 550EX

Speedlite 550 EX
More>>>
Canon SPEEDLITE 550EX:
The official marketing text of Canon SPEEDLITE 550EX as supplied by the manufacturer

Wireless Autoflash with Automatic Ratio Control for up to 2 slave groups and 1 group for flash exposure compensation
Stroboscopic Flash up to 100 consecutive bursts at 1 to 199 flashes per second (Hz)
Bounce flash with tilt from -7 to + 90 degrees and swivel up to 270 degrees
Variable manual flash output from 1/1 (full) to 1/128 (8 stops)

HIGH POWER PROFESSIONAL SPEEDLITE

The most versatile among the line-up, Speedlite 550 EX meets strict professional specifications for both professional and advanced
amateur users of EOS series cameras.

PROFESSIONAL FEATURES
- High power flash output with maximum guide number of 55 at 105mm setting and 15 at ultra-wide 17mm setting (ISO 100, metres) to illuminate any subject
- E-TTL flash metering with preflash that balances flash with ambient light for natural looking photos
- Advanced options including High-speed (FP) sync mode, Flash Exposure Bracketing (FEB) and Flash Exposure (FE) Lock with EOS-1V, EOS 3, EOS 30/33, EOS D30, EOS D60 and EOS-1D
- Built in transmitter and receiver offering fully wireless flash capability with multiple Speedlites that supports E-TTL metering, FP flash sync, FE Lock and FEB with EOS-1V, EOS 3, EOS 30/33, EOS D30, EOS D60 and EOS-1D
- Manual flash level (1/1 - 1/128) and Consecutive firing at 41 level from 1 Hz to 199 Hz
- Built in modelling light for professionally light studio and portrait photographs

ADVANCED DESIGN
- Built in AF-assist beam linking multi-point AF of EOS-1V, EOS 3, EOS 30/33, EOS D30, EOS D60 and EOS-1D
- Fully swivelling bounce and zoom head covers a range of 17mm-105mm
- Powered by four AA-size batteries (alkaline, lithium, Ni-Cd or Ni-MH

**All pricing indications are recommendations and are intended for guidance only. Dealers are not obliged to comply with recommended pricing. Please contact your nearest Canon dealer for specific pricing, product and inclusion information.

Short summary description Canon SPEEDLITE 550EX:
This short summary of the Canon SPEEDLITE 550EX data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SPEEDLITE 550EX, 14.3 oz (405 g)

Long summary description Canon SPEEDLITE 550EX:
This is an auto-generated long summary of Canon SPEEDLITE 550EX based on the first three specs of the first five spec groups.

Canon SPEEDLITE 550EX. Weight: 14.3 oz (405 g)

Weight & dimensions
Weight *
14.3 oz (405 g)
Brand Image Article code product Stock Price from
Canon Speedlight SL430EX Slave flash Black Canon Speedlight SL430EX Slave flash Black
(show image)
0298B003 Speedlight SL430EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon VFL-1 White Canon VFL-1 White
(show image)
8834A001 VFL-1 0.00
(excl. VAT)
0 (incl. VAT)
Canon Speedlight 580EX f PowerShot Canon Speedlight 580EX f PowerShot
(show image)
9445A002 Speedlight 580EX f PowerShot 0.00
(excl. VAT)
0 (incl. VAT)
Canon Flash 220times f PowerShot Pro 70 Black Canon Flash 220times f PowerShot Pro 70 Black
(show image)
2262A016 Flash 220times f PowerShot Pro 70 0.00
(excl. VAT)
0 (incl. VAT)
Canon VL-3 Black Canon VL-3 Black
(show image)
3175A001 VL-3 0.00
(excl. VAT)
0 (incl. VAT)
Canon CA-910 E White Canon CA-910 E White
(show image)
3025A003 CA-910 E 0.00
(excl. VAT)
0 (incl. VAT)
Canon B.Video Light VL-10LI Black Canon B.Video Light VL-10LI Black
(show image)
3140A001 B.Video Light VL-10LI 0.00
(excl. VAT)
0 (incl. VAT)