location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PFA821/000 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner cartridge and drum unit PFA821/000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFA821/000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3425160262902 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PFA821/000 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - for LaserMFD series 6000
Guarantee:
Long product name Philips PFA821/000 toner cartridge 1 pc(s) Original Black :
The short editorial description of Philips PFA821/000 toner cartridge 1 pc(s) Original Black

Laser Toner Cartridge MFD 6080, Black, 3000 Pages
More>>>
Philips PFA821/000 toner cartridge 1 pc(s) Original Black:
The official marketing text of Philips PFA821/000 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Philips has a strong reputation for the quality of its printers, faxes, phones offering an excellent quality-price ratio and a very good reliability. And success this supports the complementarity of its products which offers everyday comfort. Philips offers a wide range of products specially designed to enhance your image and increase your productivity.

Short summary description Philips PFA821/000 toner cartridge 1 pc(s) Original Black:
This short summary of the Philips PFA821/000 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PFA821/000, 3000 pages, Black, 1 pc(s)

Long summary description Philips PFA821/000 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Philips PFA821/000 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Philips PFA821/000. Black toner page yield: 3000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

High quality Laser printing

High quality Laser printing

Features
Compatibility *
MFD 6080
Quantity per pack *
1 pc(s)
Black toner page yield *
3000 pages
Type *
Original
Printing colors *
Black
Product color
Black
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Other features
Color
No
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Black Laser Toner - Philips PFA822 - For Philips LFF 6050 / 6080 / MFD 6020 / 6050 / 6080 toner cartridge 1 pc(s) MM Black Laser Toner - Philips PFA822 - For Philips LFF 6050 / 6080 / MFD 6020 / 6050 / 6080 toner cartridge 1 pc(s)
(show image)
77000DK Black Laser Toner - Philips PFA822 - For Philips LFF 6050 / 6080 / MFD 6020 / 6050 / 6080 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)