location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iLuv ISP110BLK portable/party speaker Stereo portable speaker Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iLuv Check ‘iLuv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ISP110BLK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISP110BLK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0639247090545 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iLuv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2018 16:15:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iLuv ISP110BLK portable/party speaker Stereo portable speaker Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stereo portable speaker Black
  • - Wired 3.5 mm connector
  • - AA
Long product name iLuv ISP110BLK portable/party speaker Stereo portable speaker Black :
The short editorial description of iLuv ISP110BLK portable/party speaker Stereo portable speaker Black

ISP110 Black Portable Stereo Speaker Case-Assorted
More>>>
Short summary description iLuv ISP110BLK portable/party speaker Stereo portable speaker Black:
This short summary of the iLuv ISP110BLK portable/party speaker Stereo portable speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

iLuv ISP110BLK, 2.0 channels, 2-way, Wired, Stereo portable speaker, Black, Mobile phone/Smartphone

Long summary description iLuv ISP110BLK portable/party speaker Stereo portable speaker Black:
This is an auto-generated long summary of iLuv ISP110BLK portable/party speaker Stereo portable speaker Black based on the first three specs of the first five spec groups.

iLuv ISP110BLK. Audio output channels: 2.0 channels, Speaker type: 2-way. Connectivity technology: Wired. Product type: Stereo portable speaker, Product color: Black. Recommended usage: Mobile phone/Smartphone, Compatible products: iPhone 3GS, iPhone 3G, iPhone, iPod touch 2nd generation, iPod nano 4th generation, iPod touch,.... Battery type: AA, Power source type: Battery, Battery voltage: 1.5 V

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:38
Uk has collected 3 expert reviews for iLuv ISP110BLK portable/party speaker Stereo portable speaker Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
beatweek.com
Updated:
2016-11-15 01:17:38
Speaker cases for devices like the iPhone and iPod have been around for awhile, but with the iSP120 and ISP110, iLuv aims to take the concept to a level that’s inexpensive and inexpensive, respectively. The former is $29 and the latter is $14, a bre...
0%
toptenreviews.com
Updated:
2016-11-15 01:17:38
The iLuv iSP110 portable amplified stereo speaker case has a very unique design. Measuring only 1.8 inches high, 6.5 inches long and 3.8 inches wide this mini speaker set can slip right into your pocket. Though smaller than most of the travel speakers...
Good These iLuv iSP110 speakers are a great way to play your music and protect your player...
Bad All of the controls are on the inside, so you need to open the speakers to make adjustments.
Bottom line The iLuv iSP110 is made for people who don't like to skip through their music...
88%
Country Distributor
United Kingdom 1 distributor(s)