Balay 3BC-791 BC Wall-mounted White 740 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7604
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Balay 3BC-791 BC Wall-mounted White 740 m³/h:

Balay 3BC-791 BC, 740 m³/h, Recirculating, 59 dB, Wall-mounted, White, Rotary

Long summary description Balay 3BC-791 BC Wall-mounted White 740 m³/h:

Balay 3BC-791 BC. Maximum extraction power: 740 m³/h, Type of extraction: Recirculating, Noise level: 59 dB. Type: Wall-mounted, Product color: White, Control type: Rotary. Bulb power: 80 W, Number of bulbs: 2 bulb(s). Motor power: 250 W, Power consumption (typical): 330 W. Width: 35.4" (900 mm), Depth: 19.7" (500 mm), Height: 31.2" (793 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.