location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACHARQ9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACHARQ9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080092626
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - Black
  • - 110 - 240 V
Long product name Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor :
The short editorial description of Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor

ACHARQ9 Travel charger with automatic rewindable cable
More>>>
Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor:
The official marketing text of Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor as supplied by the manufacturer

- Rewindable, retracting cable.
- Automatic rewinding button.
- Input: automatic adaptor for 110 to 240v sockets.
- Output: specific to each phone.
- Electronic protection circuit for battery and phone.
- Circuit to optimise charging times and battery protection.
- Width: 36mm max. with optimised thickness making it easier to plug into multiple sockets.
- Weight: 63g.

Short summary description Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor:
This short summary of the Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline ACHARQ9, Indoor, Black

Long summary description Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor:
This is an auto-generated long summary of Cellularline ACHARQ9 mobile device charger Mobile phone Black Indoor based on the first three specs of the first five spec groups.

Cellularline ACHARQ9. Charger type: Indoor, Charger compatibility: Mobile phone. Input voltage: 110 - 240 V. Product color: Black

Performance
Charger compatibility *
Mobile phone
Charger type *
Indoor
Compatibility
BOLD 9700 | CURVE 8520 | CURVE 8900 | PEARL 8220 | STORM 9500 | STORM2 9520
Design
Product color *
Black
Power
Input voltage
110 - 240 V
Weight & dimensions
Weight
2.22 oz (63 g)