location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MK-222BZ (9mm) label-making tape M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK-222BZ (9mm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK-222B show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:46:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother MK-222BZ (9mm) label-making tape M :
The short editorial description of Brother MK-222BZ (9mm) label-making tape M

MK-222BZ Labelling Tape (9mm)
More>>>
Brother MK-222BZ (9mm) label-making tape M:
The official marketing text of Brother MK-222BZ (9mm) label-making tape M as supplied by the manufacturer

M Tape Plastic Labelling Tape (9mm) - Red on White Tape (8 Metres Long)

Short summary description Brother MK-222BZ (9mm) label-making tape M:
This short summary of the Brother MK-222BZ (9mm) label-making tape M data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MK-222BZ (9mm), M, 315" (8 m), 0.354" (9 mm)

Long summary description Brother MK-222BZ (9mm) label-making tape M:
This is an auto-generated long summary of Brother MK-222BZ (9mm) label-making tape M based on the first three specs of the first five spec groups.

Brother MK-222BZ (9mm). Tape type: M. Tape length: 315" (8 m). Tape size: 0.354" (9 mm)

Features
Tape type
M
Weight & dimensions
Tape length
315" (8 m)
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
0.354" (9 mm)
Country Distributor
Nederland 1 distributor(s)
Danmark 1 distributor(s)