location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-2042
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H874040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946642680
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supersize the experience: Reach up to 300 inches with a scalable display
  • - Bright even with ambient light: Equally high White and Colour Light Output of 4,400 lumens
  • - Affordable, high-tech equipment: Enjoy this XGA projector
  • - Long-lasting solution: Showcase your content every day for six years
  • - Portable and quick to set up: Easy to position with keystone slider
Long product name Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White :
The short editorial description of Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White

3LCD, 4400 - 2490 Lum, XGA, 1024 x 768, 4:3, UHE, 230 W, 5500 h, 100 Hz - 120 Hz, 2 x VGA, 2 x HDMI, USB 2.0 Type A, USB 2.0 Type B, RS-232C
More>>>
Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White:
The official marketing text of Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White as supplied by the manufacturer

Bright XGA projector
Experience a bright and high-quality display up to 300 inches in the office or home, and enjoy its wide range of connectivity features.

Capture everyone's attention with this bright and high-quality projector that can produce an impressive 300-inch display. With a powerful 4,400 lumens of brightness and 3LCD technology, it can overcome ambient light in the office or at home. It's easy to set up and its connectivity features make it simple to display content quickly. Maintenance is minimal thanks to a long-lasting lamp source.

Upgrade your display
Get everyone to sit up and take notice with a display that can reach up to 300 inches. From delivering presentations to streaming box sets at home, experience a display that's up to three times brighter than competitor products, thanks to 3LCD technology. In addition to its bright and vivid colours, the 15,000:1 contrast ratio produces defined shadows and deep blacks.

Long-lasting solution
Durable and affordable, this model's long-lasting lamp light source means you'll be able to project your content every day for six years.

Myth-busting brightness
Bright rooms are no match for this projector – with 4,400 lumens, this powerful yet affordable model delivers exceptionally bright yet colourful images with clear details. It utilises Epson’s renowned 3LCD technology, which produces an equally high White and Colour Light Output.

Set up has never been so easy
Keep your cool setting up this hassle-free projector. Keystone correction lets you position the image, while the array of inputs and outputs ensure that it’s easy to access content. It includes two HDMI inputs (including one MHL), two VGA in, VGA out, and it’s also network enabled via RJ45. Thanks to the optional ELPAP10 adapter, it also offers Wi-Fi connectivity, allowing you to share content from a smart device using the iProjection app.

Short summary description Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-2042, 4400 ANSI lumens, 3LCD, XGA (1024x768), 15000:1, 4:3, 30 - 300"

Long summary description Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-2042 data projector Standard throw projector 4400 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-2042. Projector brightness: 4400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5500 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Video processing: 10 bit, Color modes (2D): Cinema, Dynamic, Video color modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C, USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
30 - 300"
Projection distance
66.5 - 108.3" (1.69 - 2.75 m)
Projector brightness *
4400 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
4:3
Number of colors
1.07 billion colors
Projector brightness (economic mode)
2490 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
0.63"
Light source
Light source type *
Lamp
Service life of light source *
5500 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
230 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.51 - 1.99
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.38 - 2.24:1
Magnification
1.6x
Video
Full HD *
No
3D *
No
Video processing
10 bit
Color modes (2D)
Cinema, Dynamic
Video color modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
USB 2.0 ports quantity *
2
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232C
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
37 dB
Features
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Product type *
Standard throw projector
Product color *
White
Placement
Ceiling, Desktop
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
331 W
Power consumption (standby) *
0.2 W
Power consumption (economy mode)
227 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4, Extron
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
12.2" (309 mm)
Depth
11.5" (293 mm)
Height
4.13" (105 mm)
Weight *
6.61 lbs (3 kg)
Package width
15.2" (385 mm)
Package depth
15.4" (390 mm)
Package height
6.69" (170 mm)
Package weight
9.26 lbs (4.2 kg)
Packaging content
Handheld remote control *
Yes
Cables included
AC, HDMI, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
WLAN adapter included
Yes
Bundled software
EasyMP Monitor
Technical details
USB display function
2 in 1: Image / Mouse
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
72 pc(s)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
72 pc(s)
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
RS-232C
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)