location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ERC30B printer ribbon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson ERC30B Ribbon Cartridge for M-280 long life black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C43S015451
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946322438 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2021 16:53:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ERC30B printer ribbon Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson ERC30B printer ribbon Black :
The short editorial description of Epson ERC30B printer ribbon Black

Ribbon Cartridge for M-280 long life black
More>>>
Short summary description Epson ERC30B printer ribbon Black:
This short summary of the Epson ERC30B printer ribbon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ERC30B, M-280, Black, Black, China, Epson, 1.57" (40 mm)

Long summary description Epson ERC30B printer ribbon Black:
This is an auto-generated long summary of Epson ERC30B printer ribbon Black based on the first three specs of the first five spec groups.

Epson ERC30B. Compatibility: M-280, Printing colors: Black, Product color: Black. Package width: 1.57" (40 mm), Package depth: 3.15" (80 mm), Package height: 5.12" (130 mm). Quantity per pallet: 2560 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Performance
Color
No
Printing colors
Black
Product color
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
M-280
Packaging data
Package width
1.57" (40 mm)
Packaging data
Package depth
3.15" (80 mm)
Package height
5.12" (130 mm)
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
2560 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
88.6" (2.25 m)
Quantity per pallet layer
640 pc(s)
Brand Image Article code product Stock Price from
Epson ERC-35B printer ribbon Black Epson ERC-35B printer ribbon Black
(show image)
C43S015453 Epson ERC35B Ribbon Cartridge for M-875, black 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S015336 printer ribbon Black Epson C13S015336 printer ribbon Black
(show image)
C13S015336 SIDM Black Ribbon Cartridge for LQ-2090 (C13S015336) 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S015329 printer ribbon Black Epson C13S015329 printer ribbon Black
(show image)
C13S015329 SIDM Black Ribbon Cartridge for FX-890, FX-890A (C13S015329) 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S015307 printer ribbon Black Epson C13S015307 printer ribbon Black
(show image)
C13S015307 SIDM Black Ribbon Cartridge for LQ-630 (C13S015307) 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S015056 printer ribbon Epson C13S015056 printer ribbon
(show image)
C13S015056 SIDM Colour Ribbon Cartridge for LQ-860/1060/25xx/DLQ-2000 (C13S015056) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)