location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Li-Ion Akku 800 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion Akku 800 mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25543
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cellularline Li-Ion Akku 800 mAh :
The short editorial description of Cellularline Li-Ion Akku 800 mAh

Li-Ion Akku 800 mAh
More>>>
Cellularline Li-Ion Akku 800 mAh:
The official marketing text of Cellularline Li-Ion Akku 800 mAh as supplied by the manufacturer

- Component designed to guarantee maximum protection and safety for your mobile phone
- No memory effect: battery efficency guaranteed even without completing the charge-discharge cycle
- External design and colours blend with the compatible phone
- Construction quality, correct use and disposal assure respect for the environment

Short summary description Cellularline Li-Ion Akku 800 mAh:
This short summary of the Cellularline Li-Ion Akku 800 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Li-Ion Akku 800 mAh, Lithium-Ion (Li-Ion), 800 mAh, SAMSUNG SGHD830-SGHE840-SGHU600-SGHX820

Long summary description Cellularline Li-Ion Akku 800 mAh:
This is an auto-generated long summary of Cellularline Li-Ion Akku 800 mAh based on the first three specs of the first five spec groups.

Cellularline Li-Ion Akku 800 mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh. Compatible products: SAMSUNG SGHD830-SGHE840-SGHU600-SGHX820

Features
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
800 mAh
Other features
Compatible products
SAMSUNG SGHD830-SGHE840-SGHU600-SGHX820
Brand Image Article code product Stock Price from
Cellularline Li-Ion Akku 900 mAh Cellularline Li-Ion Akku 900 mAh
(show image)
25062 Li-Ion Akku 900 mAh 0.00
(excl. VAT)
0 (incl. VAT)