location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Charge & Sync Dock for iPhone & iPod Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Charge & Sync Dock for iPhone & iPod
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33498EU
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 11:30:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kensington Charge & Sync Dock for iPhone & iPod Gray :
The short editorial description of Kensington Charge & Sync Dock for iPhone & iPod Gray

Charge & Sync Dock for iPhone & iPod
More>>>
Kensington Charge & Sync Dock for iPhone & iPod Gray:
The official marketing text of Kensington Charge & Sync Dock for iPhone & iPod Gray as supplied by the manufacturer

Sync your iPhone conveniently every time you sit down at your desk and charge it at the same time. Non-slip base and dedicated recess prevent slipping and toppling so you can use the touch screen without dislodging your iPhone. The dock Recharges RechargesRecharges product batteryyour iPhone or iPod so you can leave home with it fully charged.

Features
- Dock syncs and charges your iPhone or iPod
- Includes adapters for use in continental Europe and Uk
- Includes detachable USB USBUniversal Serial Bus connector for connecting devi…charging and syncing cable
- Rear docking bay for Mini Battery Pack sold separately (K33442) which ExtendExtendEffectively widens your workspace by letting you o…s play time up to 30 hours of music*; 6 hours of video*; 3 hours of talk**

*Compatible with iPhone and any iPod with dock connector (excludes iPod 3rd Generation)

Short summary description Kensington Charge & Sync Dock for iPhone & iPod Gray:
This short summary of the Kensington Charge & Sync Dock for iPhone & iPod Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Charge & Sync Dock for iPhone & iPod, Gray, iPhone, iPod, 5.98" (152 mm), 1.26" (32 mm), 4.25" (108 mm), 7.05 oz (200 g)

Long summary description Kensington Charge & Sync Dock for iPhone & iPod Gray:
This is an auto-generated long summary of Kensington Charge & Sync Dock for iPhone & iPod Gray based on the first three specs of the first five spec groups.

Kensington Charge & Sync Dock for iPhone & iPod. Product color: Gray, Compatibility: iPhone, iPod. Package width: 5.98" (152 mm), Package depth: 1.26" (32 mm), Package height: 4.25" (108 mm). Interface: docking connector

Ports & interfaces
USB 2.0 ports quantity *
1
Performance
Product color *
Gray
Compatibility
iPhone, iPod
Packaging data
Package width
5.98" (152 mm)
Package depth
1.26" (32 mm)
Package height
4.25" (108 mm)
Package weight
7.05 oz (200 g)
Other features
Interface
docking connector
Brand Image Article code product Stock Price from
Apple

Apple iPhone 3G Dock White
(show image)
MB484G/A iPhone 3G Dock 0.00
(excl. VAT)
0 (incl. VAT)