location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GT-M8910 3.1" 1000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-M8910
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-M8910MK
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:48:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung GT-M8910 3.1" 1000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.1" 480 x 800 pixels
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Short summary description Samsung GT-M8910 3.1" 1000 mAh Black:
This short summary of the Samsung GT-M8910 3.1" 1000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GT-M8910, 3.1", 480 x 800 pixels, Black

Long summary description Samsung GT-M8910 3.1" 1000 mAh Black:
This is an auto-generated long summary of Samsung GT-M8910 3.1" 1000 mAh Black based on the first three specs of the first five spec groups.

Samsung GT-M8910. Display diagonal: 3.1", Display resolution: 480 x 800 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product color: Black. Weight: 4.2 oz (119 g)

Display
Display diagonal *
3.1"
Panel type
AMOLED
Display resolution *
480 x 800 pixels
Display number of colors
16.78 million colors
Storage
Internal memory
150 MB
Camera
Rear camera resolution
4000 x 3000 pixels
Digital zoom
5x
Front camera type *
Single camera
Rear camera flash *
Yes
Video capture resolution (max)
720 x 480 pixels
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product color *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Speakerphone
Yes
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G)
3 h
Standby time (2G)
250 h
Weight & dimensions
Width
2.09" (53 mm)
Depth
0.543" (13.8 mm)
Height
4.25" (107.9 mm)
Weight *
4.2 oz (119 g)
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
2000 entries
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:54:18
Uk has collected 46 expert reviews for Samsung GT-M8910 7.87 cm (3.1") 1000 mAh Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
3g.co.uk
Updated:
2014-01-03 16:54:18
This is not the sort of flashy phone that you'll be showing off to your friends down the pub. But, if you need a phone that will stand up to a tough work environment (or just a very clumsy owner) the Samsung Solid Extreme does a good, efficient job -...
Good Looks okay. Has some nifty features. Dust, water and shock resistance are excellent.
Bad Is missing some featuressuch as 3G that are found on a lot of more basic ruggedised phones.
Bottom line It's never going to earn awards for its good looks, but the Samsung Solid Extreme's most important function is to protect itself from a clumsy owner or harsh environment. It does this very well and also offers some nifty extras. If you're looking for a w...
80%
gadgetrepublic.com
Updated:
2014-01-03 16:54:18
The Samsung Solid Extreme promises it will take the rough and tumble with the wet and wild of the extreme sports fan. Gadgetrepublic.com gives it a good kicking to see if it lives up to its claims.While I love playing with new smartphones and all their...
Good Can withstand water, dust and an asskicking...
Bad Camera isn't up to much...
0%
electricpig.co.uk
Updated:
2014-01-03 16:54:18
Rocking a mobile phone that’s a refection of rugged manliness isn’t something that’s too becoming. Especially when us gadget fans are such fey types. But following the double–hard Land Rover S1 and rock solid Nokia 3720, the Samsung Solid Extreme B2...
Good Long battery life, SOS mode...
Bad Lack of features, not as solid as its rivals...
Bottom line A decent rugged phone, but not nearly as tough as its rivals...
60%
theregister.co.uk
Updated:
2014-01-03 16:54:18
Following on from the original Solid SGH-M110 and the recent B2700 Bound, the GT-B2100 Solid Extreme is the latest in a line of Samsung handsets that show themselves as well ’ard. While designed for harsh outdoor conditions, the Solid Extreme neverthel...
Bottom line If you’re after a mobile for high-end functionality, the Samsung Solid Extreme won’t be for you. It has a limited feature set, and lacks the multimedia firepower and gadgetry of typical mid-tier 3G mobiles. It’s not exactly going to swin...
70%
techradar.com
Updated:
2014-01-03 16:54:18
If youre after a tough-living phone that can withstand bad weather and ill-treatment – including a bit of underwater dunking – the Samsung Solid Extreme B2100 could be a mobile thats well worth looking at.While Samsung has made durable handsets in th...
Good Waterproofing, Tough build quality, Decent music player, MicroSD card support, Excellent call quality...
Bad No 3G, Low quality 1.3-megapixel camera, Basic Wap browser, Rubbery keypad, No USB cable or memory card supplied...
Bottom line If youre after a tough-living phone that can withstand bad weather and ill-treatment – including a bit of underwater dunking – the Samsung Solid Extreme B2100 could be a mobile thats well worth looking at.While Samsung has made durable handset...
60%
gadgetshow.channel5.com
Updated:
2014-01-03 16:54:18
The Samsung Solid Extreme is a rugged mobile phone handset designed for rough and tumbles. It has a strong rubberized casing, a 1.3-megapixel camera, MP3 player and FM radio. It measures 49x113x17mm and weighs just 103g.The goodIf you want a phone as t...
Good If you want a phone as tough as Wolverine's nails (and believe you me, they're tough) then the Samsung Solid Extreme is up to the task. It's ruggedised outer casing protects it from knocks and scrapes and leaves it feeling indestructible. You...
Bad Unfortunately, while the Samsung Solid's tough as Chuck Norris' old boots it's about as smart as David Beckham. The handset is light on features for a start. There’s no 3G, no Wi-Fi, no GPS. There’s no fully fledged Web browser, th...
Bottom line As rugged phones this one is pretty tough. Put it in a ring with the Land Rover phone, however, and it may come out with a tyre tread over its fascia!Samsung Solid Extreme Review is tagged with Samsung Solid Extreme, mobile and handset. Select a tag (S...
60%
letsgomobile.org/en
Updated:
2014-01-03 16:54:18
W hether you’re going to the beach, to the swimming pool or on a mountain biking tour; also in summer time, our mobile phones come with us wherever we go and at any time. That makes the summer quite a risky time for our phone, considering the fact that...
Bottom line The Samsung B2100 Xplorer is a straightforward and highly reliable mobile phone with neat looks. The buttons are clear and the menu is fast and intuitive. Besides the shockproof and waterproof housing, it allows for expanding the memory, connecting...
71%
trustedreviews.com
Updated:
2014-01-03 16:54:18
Samsung has a bit of a history of making toughened handsets for the rough and tumble of outdoor life. The latest incarnation, the Solid Extreme B2100, follows in the footsteps of the original Samsung Solid M110 , and the B2700 Bound . The Solid Extreme l...
60%
siliconrepublic.com
Updated:
2014-01-03 16:54:18
While I love playing with new smartphones and all their amazing apps and advanced features, nothing beats testing out a new handset when it involves bouncing it round the room and throwing it in water.The Samsung Solid Extreme claims it is the worlds...
Good Can withstand water, dust and an asskicking...
Bad Camera isnt up to much...
0%
techsmart.co.za
Updated:
2014-03-23 01:45:02
More than five years ago Nokia released the amazing 5140. It was rugged, had a small flashlight and was built to handle the hard knocks. Even today people swear by it.Leap forward to 2009 and the outdoor phone market is more than ready for an upgrade...
0%
stuff.tv
Updated:
2014-03-23 01:45:02
Rugged phones are not only handily immune to scratches and dents, most are strong enough to survive drops or even unplanned ‘dips’ in the local river.But while many of the early models – including JCB’s Toughphone – had a clunky, rubbery feel to them...
Good Great waterproof and shockproof credentials. Neat styling. Noise-cancelling microphone...
Bad Low-res camera. Disappointing display...
Bottom line Low-resolution screen aside, this is a decent-looking rugged phone that’s as tough as old boots...
80%
cgena.com
Updated:
2016-11-26 16:44:18
Samsung has recently released the which boasts its rugged, protective materials apart from its few though attractive outdoor features. The phone’s material is made of anti-shock urethane and its carrier feature is its noise cancellation. Considering...
Bottom line Unlike most people would expect, the Samsung B2100 Xplorer is not really cut out for athletes or outdoorsmen. The phone only has flashlight and noise cancellation for its features and definitely needs more to get into that category. What the phone rea...
0%
brighthub.com
Updated:
2014-01-03 16:54:18
The Samsung Xplorer B2100 is a low end, cheap and rugged, water, mud, weather, shock and bump resistant phone with a bare basic spec sheet. The perfect phone for any outdoor enthusiast or someone who just wants a phone that does not break easily.Prove...
Bottom line The Samsung Xplorer B2100 is a very well made and very cheap phone. Everything performs relatively well, with the exception of the muffled sound quality, which gets worse if dunked in water.The good points include a strong battery life, powerful...
80%
mobilechoiceuk.com
Updated:
2014-01-03 16:54:18
Just how clumsy are you? If you're on your third iPhone having smacked a couple of screens too hard, consider a ruggedised phone and some hand-eye co-ordination lessons.Ah, the ruggedised phone: strong enough to be dropped on the ground, able to survive a...
Good Excellent shock, water and dust resistance. Funky features. Okay styling...
Bad Lacks features many more basic nonruggedised phones have, like 3G...
Bottom line This is not a sophisticated handset that youll want to show off to your mates. But if you need something resilient to protect it from your environment (or from yourself), its a capable and efficient, even likeable phone...
80%
cgena.com
Updated:
2014-01-03 16:54:18
Samsung has recently released the which boasts its rugged, protective materials apart from its few though attractive outdoor features. The phone’s material is made of anti-shock urethane and its carrier feature is its noise cancellation. Considering...
Bottom line Unlike most people would expect, the Samsung B2100 Xplorer is not really cut out for athletes or outdoorsmen. The phone only has flashlight and noise cancellation for its features and definitely needs more to get into that category. What the phone rea...
0%
ld2.ciol.com
Updated:
2014-01-03 16:54:18
How many times have you lost a phone to water, an over-zealous pet, a spoilt kid or a few hard knocks? If you have, then you've probably been waiting for a phone like the B2100 Marine from Samsung.This is a phone you won't be afraid to take to th...
Good Effective weather seals, rugged...
Bad Hard-to-press buttons...
90%
tech2.com
Updated:
2014-01-03 16:54:18
When it comes to a mobile for all seasons and environments there haven’t been too many around that actually managed to take things as far as the B2100 Marine has. This hardcore ruggedized handset seems to have set a new bench mark in the segment but he...
Good Well designed, Durable, Great music player...
Bad Camera quality is not too great...
Bottom line MediaThe on-board music player is great. It comes with plenty of EQ presets to choose from but the overall audio quality is what counts and the B2100 really makes it count. The volume is also high enough to drown out most of the outside world and the f...
90%
techtree.com
Updated:
2014-01-03 16:54:18
The monsoons are finally upon us in full force and sales of covers for mobile phones are at an all time high. But imagine if you were to have a phone that you need not worry getting wet and can even use it in heavy rains. Well, Samsung has just the thi...
Good Highly sturdy, waterproof design, noise cancellation with dedicated mic, powerful built-in flashlight...
Bad Poor display, over sensitive side keys, poor camera, memory card under battery...
Bottom line The monsoons are finally upon us in full force and sales of covers for mobile phones are at an all time high. But imagine if you were to have a phone that you need not worry getting wet and can even use it in heavy rains. Well, Samsung has just the thi...
70%
stuff.tv
Updated:
2014-01-03 16:54:18
Rugged phones are not only handily immune to scratches and dents, most are strong enough to survive drops or even unplanned ‘dips’ in the local river.But while many of the early models – including JCB’s Toughphone – had a clunky, rubbery feel to them...
Good Great waterproof and shockproof credentials. Neat styling. Noise-cancelling microphone...
Bad Low-res camera. Disappointing display...
Bottom line Low-resolution screen aside, this is a decent-looking rugged phone that’s as tough as old boots...
80%
Brand Image Article code product Stock Price from
Samsung GT-S8300 2.8" 880 mAh Gray Samsung GT-S8300 2.8" 880 mAh Gray
(show image)
GT-S8300KB GT-S8300 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GT-S8300 2.8" 880 mAh Gray Samsung GT-S8300 2.8" 880 mAh Gray
(show image)
GT-S8300MV GT-S8300 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Tocco Ultra Edition 2.8" Single SIM 880 mAh Gray Samsung Tocco Ultra Edition 2.8" Single SIM 880 mAh Gray
(show image)
GT-S8300DRABSE Tocco Ultra Edition 0.00
(excl. VAT)
0 (incl. VAT)