Samsung logo

Samsung GT-C3050 2" 3.03 oz (86 g) Orange

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100606
Info modified on:
26 Feb 2024, 15:21:32
Short summary description Samsung GT-C3050 2" 3.03 oz (86 g) Orange:

Samsung GT-C3050, Slider, 2", 128 x 160 pixels, Bluetooth, 800 mAh, Orange

Long summary description Samsung GT-C3050 2" 3.03 oz (86 g) Orange:

Samsung GT-C3050. Form factor: Slider. Display diagonal: 2", Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 340 h. Weight: 3.03 oz (86 g). Product color: Orange

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.