location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Squirrel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Grey 478XL Claria Photo HD Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T04F64020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946645711
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Gray
  • - High (XL) Yield
  • - Color ink page yield: 200 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray :
The short editorial description of Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray

Singlepack Grey 478XL Claria Photo HD Ink
More>>>
Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray:
The official marketing text of Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray as supplied by the manufacturer

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can help to reduce your printing costs.

Meet the range
Print long-lasting and professional-looking, glossy photos at your convenience with Claria Photo HD Inks. Both photography enthusiasts and semi-professionals are sure to appreciate the enhanced level of quality produced by its 6-colour inks. It delivers detailed images and realistic skin tones with smooth tonal gradations and deeper, more natural blacks. Designed with longevity in mind, the high-quality ink can last for 300 years in a photo album1.

Optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray:
This short summary of the Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Squirrel 478XL, High (XL) Yield, Gray, Dye-based ink, 11.2 ml, 1 pc(s), 200 pages

Long summary description Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray:
This is an auto-generated long summary of Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray based on the first three specs of the first five spec groups.

Epson Squirrel 478XL. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Color ink page yield: 200 pages, Color ink volume: 11.2 ml, Printing colors: Gray, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
- Expression Photo HD XP-15000
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
11.2 ml
Color ink page yield *
200 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colors *
Gray
Brand compatibility *
Epson
OEM code
C13T04F64020
Country of origin
Indonesia
Certification
CE
Weight & dimensions
Package width
3.9" (99 mm)
Package depth
5.51" (140 mm)
Package height
1.3" (33 mm)
Package weight
16.1 oz (457 g)
Package type
Box
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946648941
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Quantity per pallet
2720 pc(s)
Master (outer) case width
4.02" (102 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
5.75" (146 mm)
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
78.7" (2 m)
Quantity per pallet (UK)
2720 pc(s)
Quantity per pallet layer
272 pc(s)
Quantity per pallet layer (UK)
272 pc(s)
Minimum order quantity
8 pc(s)
Country Distributor
Portugal 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Disclaimer Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Gray:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.