location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Squirrel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 6-colours 378XL / 478XL Claria Photo HD Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T379D4010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946646510
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:21:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow, Red, Gray
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 5
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray :
The short editorial description of Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray

Multipack 6-colours 378XL / 478XL Claria Photo HD Ink
More>>>
Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray:
The official marketing text of Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray as supplied by the manufacturer

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can help to reduce your printing costs.

Meet the range
Print long-lasting and professional-looking, glossy photos at your convenience with Claria Photo HD Inks. Both photography enthusiasts and semi-professionals are sure to appreciate the enhanced level of quality produced by its 6-colour inks. It delivers detailed images and realistic skin tones with smooth tonal gradations and deeper, more natural blacks. Designed with longevity in mind, the high-quality ink can last for 300 years in a photo album1.

Optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray:
This short summary of the Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Squirrel 478XL, High (XL) Yield, Black, Cyan, Magenta, Yellow, Red, Gray, 11.2 ml, 9.3 ml, 1 pc(s), Multi pack

Long summary description Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray:
This is an auto-generated long summary of Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray based on the first three specs of the first five spec groups.

Epson Squirrel 478XL. Cartridge capacity: High (XL) Yield, Black ink volume: 11.2 ml, Supply type: Multi pack, Color ink volume: 9.3 ml, Printing colors: Black, Cyan, Magenta, Yellow, Red, Gray, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Expression Photo XP-8500
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
5
Black ink volume
11.2 ml
Color ink volume
9.3 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow, Red, Gray
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T379D4010
Country of origin
Indonesia
Weight & dimensions
Package width
7.48" (190 mm)
Package depth
2.76" (70 mm)
Package height
5.51" (140 mm)
Package weight
7.69 oz (218 g)
Weight & dimensions
Package type
Blister
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946649009
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Quantity per pallet
540 pc(s)
Master (outer) case width
7.68" (195 mm)
Master (outer) case length
14.6" (370 mm)
Master (outer) case height
5.91" (150 mm)
Quantity per master (outer) case
5 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
78.7" (2 m)
Quantity per pallet (UK)
540 pc(s)
Quantity per pallet layer
60 pc(s)
Quantity per pallet layer (UK)
60 pc(s)
Minimum order quantity
5 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Disclaimer Epson Squirrel 478XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow, Red, Gray:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.