location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Skorpio X4 handheld mobile computer 3.2" 240 x 320 pixels Touchscreen 17 oz (482 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skorpio X4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
942600023 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Datalogic Skorpio X4 handheld mobile computer 3.2" 240 x 320 pixels Touchscreen 17 oz (482 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.2" 240 x 320 pixels Touchscreen
  • - RAM 1 GB
  • - Compatible memory cards: SDHC
  • - Instruments OMAP 1 GHz
  • - Android
  • - Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Black
Long product name Datalogic Skorpio X4 handheld mobile computer 3.2" 240 x 320 pixels Touchscreen 17 oz (482 g) Black :
The short editorial description of Datalogic Skorpio X4 handheld mobile computer 3.2" 240 x 320 pixels Touchscreen 17 oz (482 g) Black

Skorpio X4 Pistol Grip, 3.2" Transflective LCD touch screen, Green Spot, TI OMAP4 @ 1GHz, 1GB RAM, 8GB Flash, IEEE 802.11a/b/g/n, Bluetooth, Android v4.4
More>>>
Short summary description Datalogic Skorpio X4 handheld mobile computer 3.2" 240 x 320 pixels Touchscreen 17 oz (482 g) Black:
This short summary of the Datalogic Skorpio X4 handheld mobile computer 3.2" 240 x 320 pixels Touchscreen 17 oz (482 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Skorpio X4, 3.2", 240 x 320 pixels, LCD, 1 GB, 8 GB, SDHC

Long summary description Datalogic Skorpio X4 handheld mobile computer 3.2" 240 x 320 pixels Touchscreen 17 oz (482 g) Black:
This is an auto-generated long summary of Datalogic Skorpio X4 handheld mobile computer 3.2" 240 x 320 pixels Touchscreen 17 oz (482 g) Black based on the first three specs of the first five spec groups.

Datalogic Skorpio X4. Display diagonal: 3.2", Display resolution: 240 x 320 pixels. Internal memory: 1 GB, Flash memory: 8 GB, Compatible memory cards: SDHC. Processor frequency: 1 GHz, Processor manufacturer: Texas Instruments, Processor family: Instruments OMAP. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Barcode reader

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)